Image Supply, Inc. Lambskin Synthetic Duster - Extends to 82" DUST5182

Description
Multi colored dusters manufactured from polypropylene fibers; effective for dusting all surfaces, high and low. 13.5" pom. Extends to 82" with flexible head. Extends to 82", ea
Description
Multi colored dusters manufactured from polypropylene fibers; effective for dusting all surfaces, high and low. 13.5" pom. Extends to 82" with flexible head. Extends to 82", ea

Suppliers

Company
Product
Description
Supplier Links
Lambskin Synthetic Duster - Extends to 82" - DUST5182 - Image Supply, Inc.
Lumberton, NC, USA
Lambskin Synthetic Duster - Extends to 82"
DUST5182
Lambskin Synthetic Duster - Extends to 82" DUST5182
Multi colored dusters manufactured from polypropylene fibers; effective for dusting all surfaces, high and low. 13.5" pom. Extends to 82" with flexible head. Extends to 82", ea

Multi colored dusters manufactured from polypropylene fibers; effective for dusting all surfaces, high and low. 13.5" pom. Extends to 82" with flexible head.

Extends to 82", ea

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Brooms, Mops, and Janitorial Brushes
Product Number DUST5182
Product Name Lambskin Synthetic Duster - Extends to 82"
Unlock Full Specs
to access all available technical data

Similar Products

Mops, Mop Heads & Sweepers - 1236016 - RS Components, Ltd.
Specs
Type / Shape Mop
Length 10.5 inch (267 mm)
View Details
Specs
Type / Shape Broom
Applications Cleaning and Surface Conditioning
View Details