Image Supply, Inc. Hillyard Refill Lambswool - 18" 50033

Description
Complete system comes with lightweight T-Bar with synthetic pad and handle. Lightweight T-Bar and synthetic pad to apply water-based wood seals and finishes. Weighted T-Bar and lambswool pad are used to apply solvent-based wood seals and finishes. 18" Refill, Lambswool, ea
Description
Complete system comes with lightweight T-Bar with synthetic pad and handle. Lightweight T-Bar and synthetic pad to apply water-based wood seals and finishes. Weighted T-Bar and lambswool pad are used to apply solvent-based wood seals and finishes. 18" Refill, Lambswool, ea

Suppliers

Company
Product
Description
Supplier Links
Hillyard Refill Lambswool - 18" - 50033 - Image Supply, Inc.
Lumberton, NC, USA
Hillyard Refill Lambswool - 18"
50033
Hillyard Refill Lambswool - 18" 50033
Complete system comes with lightweight T-Bar with synthetic pad and handle. Lightweight T-Bar and synthetic pad to apply water-based wood seals and finishes. Weighted T-Bar and lambswool pad are used to apply solvent-based wood seals and finishes. 18" Refill, Lambswool, ea

Complete system comes with lightweight T-Bar with synthetic pad and handle. Lightweight T-Bar and synthetic pad to apply water-based wood seals and finishes. Weighted T-Bar and lambswool pad are used to apply solvent-based wood seals and finishes.

18" Refill, Lambswool, ea

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Brooms, Mops, and Janitorial Brushes
Product Number 50033
Product Name Hillyard Refill Lambswool - 18"
Unlock Full Specs
to access all available technical data

Similar Products

Mops, Mop Heads & Sweepers - 218960 - RS Components, Ltd.
Specs
Type / Shape Mop
Length 57.87 inch (1470 mm)
View Details
5 Gallon Brush - 5GAL - Braun Brush Co.
Braun Brush Co.
Specs
Type / Shape Disc Brush; Strip Brush; Handheld Brush; Vacuum
Brush Filament / Fill Material Synthetic Filament; Nylon
Applications Cylindrical or Centerless; Cleaning and Surface Conditioning
View Details