Image Supply, Inc. Haviland 300-Line Premium Floor Squeegee-18", Straight 318HAV

Description
This premium quality floor squeege is built to last. Available in straight and curved. Excellent with high and low temperature liquids. Features a heavy-duty 14-gauge painted steel frame with a cast aluminum socket that accepts a standard tapered handle. 1/2 x 2 black Buna blend rubber blade. Refill blades are available. 18", Straight, EA
Description
This premium quality floor squeege is built to last. Available in straight and curved. Excellent with high and low temperature liquids. Features a heavy-duty 14-gauge painted steel frame with a cast aluminum socket that accepts a standard tapered handle. 1/2 x 2 black Buna blend rubber blade. Refill blades are available. 18", Straight, EA

Suppliers

Company
Product
Description
Supplier Links
Haviland 300-Line Premium Floor Squeegee-18", Straight - 318HAV - Image Supply, Inc.
Lumberton, NC, USA
Haviland 300-Line Premium Floor Squeegee-18", Straight
318HAV
Haviland 300-Line Premium Floor Squeegee-18", Straight 318HAV
This premium quality floor squeege is built to last. Available in straight and curved. Excellent with high and low temperature liquids. Features a heavy-duty 14-gauge painted steel frame with a cast aluminum socket that accepts a standard tapered handle. 1/2 x 2 black Buna blend rubber blade. Refill blades are available. 18", Straight, EA

This premium quality floor squeege is built to last. Available in straight and curved. Excellent with high and low temperature liquids. Features a heavy-duty 14-gauge painted steel frame with a cast aluminum socket that accepts a standard tapered handle. 1/2 x 2 black Buna blend rubber blade. Refill blades are available.

18", Straight, EA

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Brooms, Mops, and Janitorial Brushes
Product Number 318HAV
Product Name Haviland 300-Line Premium Floor Squeegee-18", Straight
Unlock Full Specs
to access all available technical data

Similar Products

Mops, Mop Heads & Sweepers - 2526588 - RS Components, Ltd.
Specs
Type / Shape Mop
Length 17.32 inch (440 mm)
View Details
Indoor Floor Broom - LOBCORN - Braun Brush Co.
Specs
Type / Shape Strip Brush; Handheld Brush
Brush Filament / Fill Material Natural Bristle / Hair; Corn
Applications Floor / Scrubbing Machine; Cleaning and Surface Conditioning; Dry
View Details
O27, Sanitary Bowl Brush, White Tampico - 30154 - Maryland Brush Company, Inc.
Specs
Brush Filament / Fill Material Natural Bristle / Hair
Applications Cleaning and Surface Conditioning
Base / Handle Material Wood
View Details