Image Supply, Inc. Carlisle Flo-Pac® Palmyra Floor Sweep - 24" 24PALMYRA

Description
For sweeping heavy debris. All handles are sold separately. Hardwood block. 4" trim. Case Pack: 12. 24", ea
Description
For sweeping heavy debris. All handles are sold separately. Hardwood block. 4" trim. Case Pack: 12. 24", ea

Suppliers

Company
Product
Description
Supplier Links
Carlisle Flo-Pac® Palmyra Floor Sweep - 24" - 24PALMYRA - Image Supply, Inc.
Lumberton, NC, USA
Carlisle Flo-Pac® Palmyra Floor Sweep - 24"
24PALMYRA
Carlisle Flo-Pac® Palmyra Floor Sweep - 24" 24PALMYRA
For sweeping heavy debris. All handles are sold separately. Hardwood block. 4" trim. Case Pack: 12. 24", ea

For sweeping heavy debris. All handles are sold separately. Hardwood block. 4" trim. Case Pack: 12.

24", ea

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Brooms, Mops, and Janitorial Brushes
Product Number 24PALMYRA
Product Name Carlisle Flo-Pac® Palmyra Floor Sweep - 24"
Unlock Full Specs
to access all available technical data

Similar Products

Mops, Mop Heads & Sweepers - 1787655 - RS Components, Ltd.
Specs
Type / Shape Mop
View Details
48
Specs
Type / Shape Broom
Applications Facility Maintenance
Length 48 inch (1219 mm)
View Details
Specs
Type / Shape Broom
Applications Cleaning and Surface Conditioning
View Details