Image Supply, Inc. Norton Ultra Blue Stripper - 20" 20ULTRA

Description
Available for buffing, polishing, scrubbing, cleaning, stripping and burnishing. Used on the most severe floors. This pad has extra heavy duty fibers, more abrasive grain an open weave. Ultra Blue Stripper, 5/cs
Description
Available for buffing, polishing, scrubbing, cleaning, stripping and burnishing. Used on the most severe floors. This pad has extra heavy duty fibers, more abrasive grain an open weave. Ultra Blue Stripper, 5/cs

Suppliers

Company
Product
Description
Supplier Links
Norton Ultra Blue Stripper - 20" - 20ULTRA - Image Supply, Inc.
Lumberton, NC, USA
Norton Ultra Blue Stripper - 20"
20ULTRA
Norton Ultra Blue Stripper - 20" 20ULTRA
Available for buffing, polishing, scrubbing, cleaning, stripping and burnishing. Used on the most severe floors. This pad has extra heavy duty fibers, more abrasive grain an open weave. Ultra Blue Stripper, 5/cs

Available for buffing, polishing, scrubbing, cleaning, stripping and burnishing. Used on the most severe floors. This pad has extra heavy duty fibers, more abrasive grain an open weave.

Ultra Blue Stripper, 5/cs

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Brooms, Mops, and Janitorial Brushes
Product Number 20ULTRA
Product Name Norton Ultra Blue Stripper - 20"
Unlock Full Specs
to access all available technical data

Similar Products

Mops, Mop Heads & Sweepers - 2499335 - RS Components, Ltd.
Specs
Type / Shape Mop
Applications Cleaning
View Details
12 OZ.EVANDALE COTTON MOP - C1012 - T. W. Evans Cordage
Specs
Type / Shape Mop
Brush Filament / Fill Material Specialty Blend / Other; Cotton
View Details
Floor Duster - 8335 - Delamo Manufacturing, Inc.
Delamo Manufacturing, Inc.
Specs
Type / Shape Broom
Applications Floor / Scrubbing Machine
View Details
60
Specs
Type / Shape Broom
Applications Facility Maintenance
Length 60 inch (1524 mm)
View Details