Image Supply, Inc. Norton Lite Blue Burnishing Pad - 20" 20BLUEICE

Description
Available for buffing, polishing, scrubbing, cleaning, stripping and burnishing. Produces a deep gloss shine. Fine flexible fibers have been combined with soft binders to help the pad follow the contour of the floor. Low finish removal for less recoating or stripping. Designed for use on soft to medium finishes. Exceptional in high traffic areas. 5 per case. Lite Blue Burnishing, 5/cs
Description
Available for buffing, polishing, scrubbing, cleaning, stripping and burnishing. Produces a deep gloss shine. Fine flexible fibers have been combined with soft binders to help the pad follow the contour of the floor. Low finish removal for less recoating or stripping. Designed for use on soft to medium finishes. Exceptional in high traffic areas. 5 per case. Lite Blue Burnishing, 5/cs

Suppliers

Company
Product
Description
Supplier Links
Norton Lite Blue Burnishing Pad - 20" - 20BLUEICE - Image Supply, Inc.
Lumberton, NC, USA
Norton Lite Blue Burnishing Pad - 20"
20BLUEICE
Norton Lite Blue Burnishing Pad - 20" 20BLUEICE
Available for buffing, polishing, scrubbing, cleaning, stripping and burnishing. Produces a deep gloss shine. Fine flexible fibers have been combined with soft binders to help the pad follow the contour of the floor. Low finish removal for less recoating or stripping. Designed for use on soft to medium finishes. Exceptional in high traffic areas. 5 per case. Lite Blue Burnishing, 5/cs

Available for buffing, polishing, scrubbing, cleaning, stripping and burnishing. Produces a deep gloss shine. Fine flexible fibers have been combined with soft binders to help the pad follow the contour of the floor. Low finish removal for less recoating or stripping. Designed for use on soft to medium finishes. Exceptional in high traffic areas. 5 per case.

Lite Blue Burnishing, 5/cs

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Brooms, Mops, and Janitorial Brushes
Product Number 20BLUEICE
Product Name Norton Lite Blue Burnishing Pad - 20"
Unlock Full Specs
to access all available technical data

Similar Products

Mops, Mop Heads & Sweepers - 1462781 - RS Components, Ltd.
Specs
Type / Shape Mop
Length 10.5 inch (267 mm)
View Details
30
Specs
Type / Shape Broom
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Polypropylene
Applications Facility Maintenance
View Details
Specs
Type / Shape Broom
Applications Cleaning and Surface Conditioning
View Details