Image Supply, Inc. Norton Black Super Stripper - 20" 20BLACKTHICK

Description
Available for buffing, polishing, scrubbing, cleaning, stripping and burnishing. Each stripping pad is durable, long lasting and designed with open construction to allow finish and stripping solutions to flow through and to resist clogging. A thick pad that is aggressive, durable and consistent. For wet stripping applications. Black Super, 5/cs
Description
Available for buffing, polishing, scrubbing, cleaning, stripping and burnishing. Each stripping pad is durable, long lasting and designed with open construction to allow finish and stripping solutions to flow through and to resist clogging. A thick pad that is aggressive, durable and consistent. For wet stripping applications. Black Super, 5/cs

Suppliers

Company
Product
Description
Supplier Links
Norton Black Super Stripper - 20" - 20BLACKTHICK - Image Supply, Inc.
Lumberton, NC, USA
Norton Black Super Stripper - 20"
20BLACKTHICK
Norton Black Super Stripper - 20" 20BLACKTHICK
Available for buffing, polishing, scrubbing, cleaning, stripping and burnishing. Each stripping pad is durable, long lasting and designed with open construction to allow finish and stripping solutions to flow through and to resist clogging. A thick pad that is aggressive, durable and consistent. For wet stripping applications. Black Super, 5/cs

Available for buffing, polishing, scrubbing, cleaning, stripping and burnishing. Each stripping pad is durable, long lasting and designed with open construction to allow finish and stripping solutions to flow through and to resist clogging. A thick pad that is aggressive, durable and consistent. For wet stripping applications.

Black Super, 5/cs

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Brooms, Mops, and Janitorial Brushes
Product Number 20BLACKTHICK
Product Name Norton Black Super Stripper - 20"
Unlock Full Specs
to access all available technical data

Similar Products

Mops, Mop Heads & Sweepers - 1787658 - RS Components, Ltd.
Specs
Type / Shape Mop
View Details
Strip Brush - S-25-HH - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
View Details
60
Specs
Type / Shape Broom
Applications Facility Maintenance
Length 60 inch (1524 mm)
View Details