Image Supply, Inc. Norton Grizzly Bear Lite Pad - 19" 19GORILLA

Description
Available for buffing, polishing, scrubbing, cleaning, stripping and burnishing. Produces an exceptional high luster to finishes, especially on soft and flexible surfaces. Grizzly Bear Lite, 5/cs
Description
Available for buffing, polishing, scrubbing, cleaning, stripping and burnishing. Produces an exceptional high luster to finishes, especially on soft and flexible surfaces. Grizzly Bear Lite, 5/cs

Suppliers

Company
Product
Description
Supplier Links
Norton Grizzly Bear Lite Pad - 19" - 19GORILLA - Image Supply, Inc.
Lumberton, NC, USA
Norton Grizzly Bear Lite Pad - 19"
19GORILLA
Norton Grizzly Bear Lite Pad - 19" 19GORILLA
Available for buffing, polishing, scrubbing, cleaning, stripping and burnishing. Produces an exceptional high luster to finishes, especially on soft and flexible surfaces. Grizzly Bear Lite, 5/cs

Available for buffing, polishing, scrubbing, cleaning, stripping and burnishing. Produces an exceptional high luster to finishes, especially on soft and flexible surfaces.

Grizzly Bear Lite, 5/cs

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Brooms, Mops, and Janitorial Brushes
Product Number 19GORILLA
Product Name Norton Grizzly Bear Lite Pad - 19"
Unlock Full Specs
to access all available technical data

Similar Products

Mops, Mop Heads & Sweepers - 1787658 - RS Components, Ltd.
Specs
Type / Shape Mop
View Details
20 OZ. EVANDALE RAYON MOP - R1020 - T. W. Evans Cordage
Specs
Type / Shape Mop
Brush Filament / Fill Material Synthetic Filament
View Details
54
Specs
Type / Shape Mop
Applications Facility Maintenance
Length 55 inch (1397 mm)
View Details