Image Labs International Rainbow L28CS

Description
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating successfully.
Description
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating successfully.

Suppliers

Company
Product
Description
Supplier Links
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating successfully.

For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating successfully.

Supplier's Site

Technical Specifications

  Image Labs International
Product Category Camera Lenses and Video Lenses
Product Number Rainbow L28CS
Iris Control Without Iris Control
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 1504173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Iris Control Automatic Video Signal Drive
Aperture (F) 1.4
Optical Format 1/4"; 1/3"; 1/2.7 in, 1/3 in, 1/4 in
View Details
Cooke S4/i 32mm, T2.0 Prime Lens - CKE 32i - ZGC, Inc.
Specs
Filter Thread Diameter 105 mm (4.13 inch)
Minimum 124 mm (4.9 inch)
Length 127 mm (5 inch)
View Details
 - Computar / Chugai M0814-MP - Image Labs International
Image Labs International
Specs
Iris Control Manual Iris Control
Lens Mount C-Mount
Optical Format 2/3"
View Details
 - 13VG2811ASIR-SQ - Clinton Electronics Corporation
Clinton Electronics Corporation
Specs
Iris Control Manual Iris Control; Automatic DC Drive
Lens Mount CS-Mount
Range 0.3m ~ INF
View Details