"Display Modules - LED Character and Numeric Red 7-Segment 3 Character Common Cathode 2V 10mA 0.748"" H x 1.488"" W x 0.315"" D (19.00mm x 37.80mm x 8.00mm) 28-DIP (0.600"", 15.24mm)"
| DigiKey | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 67-1425-ND |
| Product Name | LED Character and Numeric |
| Display Type | Segmented |
| Common | Common Cathode |
| LED Color | Red |