"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 10mA 0.748"" H x 0.496"" W x 0.315"" D (19.00mm x 12.60mm x 8.00mm) 6-SIP Right Angle"
| DigiKey | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 67-1512-ND |
| Product Name | LED Character and Numeric |
| Display Type | Segmented |
| Common | Common Anode |
| LED Color | Red |