DISPLAY, SEVEN SEGMENT, 8MM, GREEN; LED Color:Green; Forward Current If:10mA; Forward Voltage:2.2V; Luminous Intensity:3.5mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 09J9480 |
| Product Name | Display, Seven Segment, 8Mm, Green; Led Color Lumex |
| Display Type | Segmented |