DISPLAY, SEVEN SEGMENT, 10.16MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:2V; Luminous Intensity:5.6mcd; No. of Digits / Alpha:1; Character Size:10.16mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 19J8136 |
| Product Name | Display, Seven Segment, 10.16Mm, Red; Led Color Lumex |
| Display Type | Segmented |