Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 1011136-LDS-A322RI
Packaging: Bulk
Color: Green
Forward Voltage: 2.2V
Millicandela Rating: 2.5mcd
Current - Test: 10mA
Wavelength - Peak: 565nm
Power Dissipation (Max): 105mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.36" (9.14mm)
Common Pin: Common Anode
Categories: Optoelectronics
Status: Active
Dimension: 10-DIP (0.200", 5.08mm)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 1011136-LDS-A322RI |
| Product Name | Display Modules - Display Modules - LED Character and Numeric - LDS-A322RI |
| Display Type | Dot Matrix |