ITW Electronic Component Solutions - Lumex Display Modules - Display Modules - LCD, OLED, Graphic - LDM-15488MI LDM-15488MI

Description
Manufacturer: Lumex Opto/Components Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1215497-LDM-15488MI Color: Red Wavelength: 635 nm Categories: Display Modules - LCD, OLED, Graphic Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Character Width: 38.1 mm
Request a Quote
Description
Manufacturer: Lumex Opto/Components Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1215497-LDM-15488MI Color: Red Wavelength: 635 nm Categories: Display Modules - LCD, OLED, Graphic Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Character Width: 38.1 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LCD, OLED, Graphic - LDM-15488MI - LDM-15488MI - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LCD, OLED, Graphic - LDM-15488MI
LDM-15488MI
Display Modules - Display Modules - LCD, OLED, Graphic - LDM-15488MI LDM-15488MI
Manufacturer: Lumex Opto/Components Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1215497-LDM-15488MI Color: Red Wavelength: 635 nm Categories: Display Modules - LCD, OLED, Graphic Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Character Width: 38.1 mm

Manufacturer: Lumex Opto/Components Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1215497-LDM-15488MI
Color: Red
Wavelength: 635 nm
Categories: Display Modules - LCD, OLED, Graphic
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Character Width: 38.1 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Liquid Crystal Display (LCD) Modules
Product Number LDM-15488MI
Product Name Display Modules - Display Modules - LCD, OLED, Graphic - LDM-15488MI
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 1253303 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 2
Characters per Line 40
View Details
Display Modules - LCD, OLED Character and Numeric - 67-1795-ND - DigiKey
Specs
Display Type Character Display
Technology Twisted Nematic
Backlight None
View Details
2 suppliers
TFT LCD Monitor Control Board - CEX410U2-DS-A3 - Computer Express L.L.C.
Specs
Technology TFT
View Details