DISPLAY, SEVEN SEGMENT, 14.2MM, GREEN; LED Color:Green; Forward Current If:10mA; Forward Voltage:2.2V; Luminous Intensity:3.9mcd; No. of Digits / Alpha:2; Character Size:14.2mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 19J7873 |
| Product Name | Display, Seven Segment, 14.2Mm, Green; Led Color Lumex |
| Display Type | Segmented |