"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Cathode 2.2V 10mA 0.591"" H x 0.610"" W x 0.283"" D (15.00mm x 15.50mm x 7.20mm) 10-DIP (0.400"", 10.16mm), 9 Leads"
Seven-Segment Numeric LED Display,2-CHARACTER,
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays |
| Product Number | 67-1412-ND | 19J7856 |
| Product Name | LED Character and Numeric | Seven-Segment Numeric Led Display,2-Character,green,dip Rohs Compliant Lumex |
| Display Type | Segmented | |
| Common | Common Cathode | |
| LED Color | Green |