"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2V 10mA 0.591"" H x 0.610"" W x 0.283"" D (15.00mm x 15.50mm x 7.20mm) 9-SIP Right Angle"
| DigiKey | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 67-1516-5-ND |
| Product Name | LED Character and Numeric |
| Display Type | Segmented |
| Common | Common Anode |
| LED Color | Red |