DISPLAY TFT-LCD 320X240
ACTIVE MATRIX FULL COLOR TFT DISPLAY; Display Size:3.5"; Resolution:320 x 240; VGA Size:QVGA; Display Orientation:Landscap
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules | Liquid Crystal Display (LCD) Modules |
| Product Number | 67-2121-ND | 81R3761 |
| Product Name | Display Modules - LCD, OLED, Graphic | Active Matrix Full Color Tft Display; Display Size Lumex |
| Display Type | Graphic Display | |
| Technology | TFT | TFT; Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays |
| Backlight | Light Emitting Diode | |
| Features / Applications | Serial Interface Option |