LCD MOD 80DIG 20X4 TRANSFLCT WHT
ALPHANUMERIC DISPLAY, 80, 4.75MM; Character Count x Line:20 x 4; Display Appearance:Black on White; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:4.75mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules | Liquid Crystal Display (LCD) Modules |
| Product Number | 67-2094-ND | 65R6892 |
| Product Name | Display Modules - LCD, OLED Character and Numeric | Alphanumeric Display, 80, 4.75Mm; Character Count X Line Lumex |
| Display Type | Character Display | Character Display |
| Technology | Twisted Nematic; Super Twisted Nematic | Optoelectronics & Displays > Displays > LCD Displays > Alphanumeric LCD Displays |
| Backlight | Light Emitting Diode | |
| Number of Lines | 4 | |
| Characters per Line | 20 |