Character LCD Display Module Transflective 5 x 8 Dots STN - Super-Twisted Nematic LED - White Parallel 80.00mm x 36.00mm x 9.90mm
ALPHANUMERIC DISPLAY,32,4.35MM; Character Count x Line:16 x 2; Display Appearance:Black on White; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:4.35mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays |
| Product Number | 67-2091-ND | 65R6889 |
| Product Name | LCD, OLED Character and Numeric | Alphanumeric Display,32,4.35Mm; Character Count X Line Lumex |
| Character Type | Alphanumeric |