LCD MOD 80DIG 40X2 TRANS YLW/GRN
DOT MATRIX LCD DISPLAY 40X2; Character Count x Line:40 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.55mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules | Liquid Crystal Display (LCD) Modules |
| Product Number | 67-1765-ND | 19J7703 |
| Product Name | Display Modules - LCD, OLED Character and Numeric | Dot Matrix Lcd Display 40X2; Character Count X Line Lumex |
| Display Type | Character Display | Character Display |
| Technology | Twisted Nematic; Super Twisted Nematic | Optoelectronics & Displays > Displays > LCD Displays > Alphanumeric LCD Displays |
| Backlight | Light Emitting Diode | |
| Number of Lines | 2 | |
| Characters per Line | 40 |