LCD MOD 48 DIG 24 X 2 REFLECTIVE
DISPLAY, ALPHANUMERIC, 24 X 2; Character Count x Line:24 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:5.55mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules | Liquid Crystal Display (LCD) Modules |
| Product Number | 67-1775-ND | 19J7694 |
| Product Name | Display Modules - LCD, OLED Character and Numeric | Display, Alphanumeric, 24 X 2; Character Count X Line Lumex |
| Display Type | Character Display | Character Display |
| Technology | Twisted Nematic; Super Twisted Nematic | Optoelectronics & Displays > Displays > LCD Displays > Alphanumeric LCD Displays |
| Backlight | None | |
| Number of Lines | 2 | |
| Characters per Line | 24 |