ITW Electronic Component Solutions - Lumex Display Modules - LCD, OLED Character and Numeric LCM-S02402DSF

Description
LCD MOD 48DIG 24X2 TRANS YLW/GRN
Request a Quote Datasheet
Description
LCD MOD 48DIG 24X2 TRANS YLW/GRN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - LCD, OLED Character and Numeric - 67-1764-ND - DigiKey
Thief River Falls, MN, United States
Display Modules - LCD, OLED Character and Numeric
67-1764-ND
Display Modules - LCD, OLED Character and Numeric 67-1764-ND
LCD MOD 48DIG 24X2 TRANS YLW/GRN

LCD MOD 48DIG 24X2 TRANS YLW/GRN

Buy Now Datasheet
Dot Matrix Lcd Display 24X2; Character Count X Line Lumex - 19J7691 - Newark, An Avnet Company
Chicago, IL, United States
Dot Matrix Lcd Display 24X2; Character Count X Line Lumex
19J7691
Dot Matrix Lcd Display 24X2; Character Count X Line Lumex 19J7691
DOT MATRIX LCD DISPLAY 24X2; Character Count x Line:24 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.55mm RoHS Compliant: Yes

DOT MATRIX LCD DISPLAY 24X2; Character Count x Line:24 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.55mm RoHS Compliant: Yes

Supplier's Site Datasheet
Module, LCD; 24 x 2 mm; 5 x 8; 5 V (Typ.); 12 mA (Typ.); -20 degC; degC - 70127584 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, LCD; 24 x 2 mm; 5 x 8; 5 V (Typ.); 12 mA (Typ.); -20 degC; degC
70127584
Module, LCD; 24 x 2 mm; 5 x 8; 5 V (Typ.); 12 mA (Typ.); -20 degC; degC 70127584
Applications: Audio Equipment (Home/Office) Consumer Items (Watches, Calculators, Radio, Toys) Automotive Dash Panels Medical Equipment Security Electronics Military Control Panels Testing Equipment

Applications:

  • Audio Equipment (Home/Office)
  • Consumer Items (Watches, Calculators, Radio, Toys)
  • Automotive Dash Panels
  • Medical Equipment
  • Security Electronics
  • Military Control Panels
  • Testing Equipment
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules
Product Number 67-1764-ND 19J7691 70127584
Product Name Display Modules - LCD, OLED Character and Numeric Dot Matrix Lcd Display 24X2; Character Count X Line Lumex Module, LCD; 24 x 2 mm; 5 x 8; 5 V (Typ.); 12 mA (Typ.); -20 degC; degC
Display Type Character Display Character Display
Technology Twisted Nematic; Super Twisted Nematic Optoelectronics & Displays > Displays > LCD Displays > Alphanumeric LCD Displays AMLCD
Backlight Light Emitting Diode
Number of Lines 2
Characters per Line 24
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 1631915 - RS Components, Ltd.
Specs
Number of Lines 4
Characters per Line 16
Character Width 3 mm (0.1181 inch)
View Details
Display Modules - LCD, OLED, Graphic - 67-2278-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
Display Type Graphic Display
Technology OLED
Viewing Area Width 29.9 mm (1.18 inch)
View Details
TFT LCD Monitor Control Board - CEX100X1-DS-AB - Computer Express L.L.C.
Specs
Technology TFT
View Details