LCD MOD 80 DIG 20 X 4 REFLECTIVE
Features:
DOT MATRIX LCD DISPLAY 20X4; Character Count x Line:20 x 4; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:4.75mm RoHS Compliant: Yes
Alphanumeric LCD Display, InfoVue, 80, 20 x 4, No Backlight, 4.75 mm, 5 V, Reflective RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules | Liquid Crystal Display (LCD) Modules | Liquid Crystal Display (LCD) Modules |
| Product Number | 67-1774-ND | 70127590 | 19J7686 |
| Product Name | Display Modules - LCD, OLED Character and Numeric | Module, LCD; 20 x 4 mm; 5 x 8; 5 V (Typ.); 12 mA (Typ.); -20 degC; degC | Dot Matrix Lcd Display 20X4; Character Count X Line Lumex |
| Display Type | Character Display | Character Display | |
| Technology | Twisted Nematic; Super Twisted Nematic | AMLCD | Optoelectronics & Displays > Displays > LCD Displays > Alphanumeric LCD Displays |
| Backlight | None | ||
| Number of Lines | 4 | ||
| Characters per Line | 20 |