ITW Electronic Component Solutions - Lumex Display Modules - LCD, OLED Character and Numeric LCM-S02002DSF

Description
LCD MOD 40DIG 20X2 TRANS YLW/GRN
Request a Quote Datasheet
Description
LCD MOD 40DIG 20X2 TRANS YLW/GRN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - LCD, OLED Character and Numeric - 67-1762-ND - DigiKey
Thief River Falls, MN, United States
Display Modules - LCD, OLED Character and Numeric
67-1762-ND
Display Modules - LCD, OLED Character and Numeric 67-1762-ND
LCD MOD 40DIG 20X2 TRANS YLW/GRN

LCD MOD 40DIG 20X2 TRANS YLW/GRN

Buy Now Datasheet
Module, LCD; 20 x 2 mm; 5 x 8; 5 V (Typ.); 12 mA (Typ.); -20 degC; degC - 70127578 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, LCD; 20 x 2 mm; 5 x 8; 5 V (Typ.); 12 mA (Typ.); -20 degC; degC
70127578
Module, LCD; 20 x 2 mm; 5 x 8; 5 V (Typ.); 12 mA (Typ.); -20 degC; degC 70127578
Applications: Audio Equipment (Home/Office) Consumer Items (Watches, Calculators, Radio, Toys) Automotive Dash Panels Medical Equipment Security Electronics Military Control Panels Testing Equipment

Applications:

  • Audio Equipment (Home/Office)
  • Consumer Items (Watches, Calculators, Radio, Toys)
  • Automotive Dash Panels
  • Medical Equipment
  • Security Electronics
  • Military Control Panels
  • Testing Equipment
Supplier's Site
Dot Matrix Lcd Display 20X2; Character Count X Line Lumex - 19J7674 - Newark, An Avnet Company
Chicago, IL, United States
Dot Matrix Lcd Display 20X2; Character Count X Line Lumex
19J7674
Dot Matrix Lcd Display 20X2; Character Count X Line Lumex 19J7674
DOT MATRIX LCD DISPLAY 20X2; Character Count x Line:20 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.55mm RoHS Compliant: Yes

DOT MATRIX LCD DISPLAY 20X2; Character Count x Line:20 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.55mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules
Product Number 67-1762-ND 70127578 19J7674
Product Name Display Modules - LCD, OLED Character and Numeric Module, LCD; 20 x 2 mm; 5 x 8; 5 V (Typ.); 12 mA (Typ.); -20 degC; degC Dot Matrix Lcd Display 20X2; Character Count X Line Lumex
Display Type Character Display Character Display
Technology Twisted Nematic; Super Twisted Nematic AMLCD Optoelectronics & Displays > Displays > LCD Displays > Alphanumeric LCD Displays
Backlight Light Emitting Diode
Number of Lines 2
Characters per Line 20
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 204595 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 99 mm (3.9 inch)
View Details
6 Digit LCD Display - LD141 - Hymark/Kentucky Gauge
Hymark/Kentucky Gauge
Specs
Display Type Character Display
Technology Quasi-Absolute
LCD Mode Positive
View Details
LCD Module & Network Card - EZIO-300 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Display Type Character Display
LCD Mode Negative
Features / Applications Serial Interface Option
View Details