ITW Electronic Component Solutions - Lumex Display Modules - LCD, OLED Character and Numeric LCM-S01602DTR/A

Description
LCD MOD 32 DIG 16 X 2 REFLECTIVE
Request a Quote Datasheet
Description
LCD MOD 32 DIG 16 X 2 REFLECTIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - LCD, OLED Character and Numeric - 67-1779-ND - DigiKey
Thief River Falls, MN, United States
Display Modules - LCD, OLED Character and Numeric
67-1779-ND
Display Modules - LCD, OLED Character and Numeric 67-1779-ND
LCD MOD 32 DIG 16 X 2 REFLECTIVE

LCD MOD 32 DIG 16 X 2 REFLECTIVE

Buy Now Datasheet
Dot Matrix Lcd Display 16X2; Character Count X Line Lumex - 19J7660 - Newark, An Avnet Company
Chicago, IL, United States
Dot Matrix Lcd Display 16X2; Character Count X Line Lumex
19J7660
Dot Matrix Lcd Display 16X2; Character Count X Line Lumex 19J7660
DOT MATRIX LCD DISPLAY 16X2; Character Count x Line:16 x 2; Display Appearance:Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:5.56mm; LCD Display Type:TN RoHS Compliant: Yes

DOT MATRIX LCD DISPLAY 16X2; Character Count x Line:16 x 2; Display Appearance:Black on Grey; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:5.56mm; LCD Display Type:TN RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules
Product Number 67-1779-ND 19J7660
Product Name Display Modules - LCD, OLED Character and Numeric Dot Matrix Lcd Display 16X2; Character Count X Line Lumex
Display Type Character Display Character Display
Technology Twisted Nematic Optoelectronics & Displays > Displays > LCD Displays > Alphanumeric LCD Displays
Backlight None
Number of Lines 2
Characters per Line 16
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2543575 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Character Height 4.8 mm (0.1890 inch)
Viewing Area Width 60 mm (2.36 inch)
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
Crystal Clear Technology USA
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details
Flat Panel LCD Displays - DMG80480C070_01WT - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 105 mm (4.15 inch)
View Details