LCD MOD 16DIG 16X1 TRANS YLW/GRN
DOT MATRIX LCD DISPLAY 16X1; Character Count x Line:16 x 1; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:6.56mm RoHS Compliant: Yes
Applications:
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules | Liquid Crystal Display (LCD) Modules | Liquid Crystal Display (LCD) Modules |
| Product Number | 67-1757-ND | 19J7609 | 70127574 |
| Product Name | Display Modules - LCD, OLED Character and Numeric | Dot Matrix Lcd Display 16X1; Character Count X Line Lumex | Module, LCD; 16 x 1 mm; 5 x 8; 5 V (Typ.); 12 mA (Typ.); -20 degC; degC |
| Display Type | Character Display | Character Display | |
| Technology | Twisted Nematic; Super Twisted Nematic | Optoelectronics & Displays > Displays > LCD Displays > Alphanumeric LCD Displays | AMLCD |
| Backlight | Light Emitting Diode | ||
| Number of Lines | 1 | ||
| Characters per Line | 16 |