ITW Electronic Component Solutions - Lumex Display, Alphanumeric, 8 X 2; Character Count X Line Lumex LCM-S00802DSF

Description
DISPLAY, ALPHANUMERIC, 8 X 2; Character Count x Line:8 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.56mm RoHS Compliant: Yes
Datasheet
Description
DISPLAY, ALPHANUMERIC, 8 X 2; Character Count x Line:8 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.56mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Alphanumeric, 8 X 2; Character Count X Line Lumex - 19J7602 - Newark, An Avnet Company
Chicago, IL, United States
Display, Alphanumeric, 8 X 2; Character Count X Line Lumex
19J7602
Display, Alphanumeric, 8 X 2; Character Count X Line Lumex 19J7602
DISPLAY, ALPHANUMERIC, 8 X 2; Character Count x Line:8 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.56mm RoHS Compliant: Yes

DISPLAY, ALPHANUMERIC, 8 X 2; Character Count x Line:8 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:5V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Transflective; Character Size:5.56mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 19J7602
Product Name Display, Alphanumeric, 8 X 2; Character Count X Line Lumex
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 204589 - RS Components, Ltd.
Specs
Display Type Character Display
Viewing Area Width 64.5 mm (2.54 inch)
Viewing Area Height 16.4 mm (0.6457 inch)
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
Specs
Display Type Character Display
Technology Twisted Nematic
Backlight Light Emitting Diode
View Details
Display Modules - LCD, OLED Character and Numeric - 67-1771-ND - DigiKey
Specs
Display Type Character Display
Technology Twisted Nematic; Super Twisted Nematic
Backlight None
View Details
2 suppliers