ITW Electronic Component Solutions - Lumex Display Modules - LCD, OLED Character and Numeric LCD-S401C39TR

Description
LCD MOD 4 DIG 4 X 1 REFLECTIVE
Request a Quote Datasheet
Description
LCD MOD 4 DIG 4 X 1 REFLECTIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - LCD, OLED Character and Numeric - 67-1792-ND - DigiKey
Thief River Falls, MN, United States
Display Modules - LCD, OLED Character and Numeric
67-1792-ND
Display Modules - LCD, OLED Character and Numeric 67-1792-ND
LCD MOD 4 DIG 4 X 1 REFLECTIVE

LCD MOD 4 DIG 4 X 1 REFLECTIVE

Buy Now Datasheet
Numeric Lcd Display; Character Count X Line Lumex - 19J7546 - Newark, An Avnet Company
Chicago, IL, United States
Numeric Lcd Display; Character Count X Line Lumex
19J7546
Numeric Lcd Display; Character Count X Line Lumex 19J7546
NUMERIC LCD DISPLAY; Character Count x Line:4 x 1; Display Appearance:Black 7 Segment on Grey; Logic Voltage:5V; Interface Type:-; Font Set:-; Display Mode:Reflective; Character Size:9.9mm; LCD Display Type:TN; Product Range:- RoHS Compliant: Yes

NUMERIC LCD DISPLAY; Character Count x Line:4 x 1; Display Appearance:Black 7 Segment on Grey; Logic Voltage:5V; Interface Type:-; Font Set:-; Display Mode:Reflective; Character Size:9.9mm; LCD Display Type:TN; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules
Product Number 67-1792-ND 19J7546
Product Name Display Modules - LCD, OLED Character and Numeric Numeric Lcd Display; Character Count X Line Lumex
Display Type Character Display Character Display
Technology Twisted Nematic Optoelectronics & Displays > Displays > LCD Displays > Alphanumeric LCD Displays
Backlight None
Number of Lines 1
Characters per Line 4
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 1850200 - RS Components, Ltd.
Specs
Number of Lines 1
Characters per Line 4
Character Width 9 mm (0.3543 inch)
View Details
Display Modules - LCD, OLED Character and Numeric - 67-2092-ND - DigiKey
Specs
Display Type Character Display
Technology Twisted Nematic; Super Twisted Nematic
Backlight Light Emitting Diode
View Details
3 suppliers
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details