LCD MOD 2.5DIG 2.5 X 1 REFLECTIV
LCD DISPLAY, REFLECTIVE, 5V; No. of Digits / Alpha:2.5; Character Count x Line:2-1/2 x 1; Character Size:12.7mm; Supply Voltage:5V; Display Mode:Reflective; Product Range:InfoVue Family; SVHC:No SVHC (27-Jun-2018); Backlighting RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules | Liquid Crystal Display (LCD) Modules | Liquid Crystal Display (LCD) Modules |
| Product Number | 67-1787-ND | 70127596 | 99Y9391 |
| Product Name | Display Modules - LCD, OLED Character and Numeric | LCD; 30.0 mm W x 26.17 mm H; 26.0 mm W x 17.70 mm H; 3 to 5.0 VAC; 0 degC; 50 | Lcd Display, Reflective, 5V; No. Of Digits / Alpha Lumex |
| Display Type | Character Display | ||
| Technology | Twisted Nematic | AMLCD | Optoelectronics & Displays > Displays > LCD Displays > 7 Segment LCD Displays |
| Backlight | None | ||
| Number of Lines | 1 | ||
| Characters per Line | 2 |