LCD MOD 1 DIG 1 X 1 REFLECTIVE
Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 1093197-LCD-S101D22T
Display Type: TN - Twisted Nematic
Number of Characters: 1
Display Format: 1 x 1
Character Format: 7-Segment
Display Mode: Reflective
Character Size: 56.13mm H x 36.70mm W
Outline L x W x H: 76.20mm x 55.88mm x 2.80mm
Viewing Area: 50.80mm L x 65.02mm W
Backlight: Without Backlight
Categories: Optoelectronics
Status: Active
Temperature Range - Operating: 0°C to 50°C
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules | Liquid Crystal Display (LCD) Modules |
| Product Number | 67-1507-ND | LCD-S101D22TR |
| Product Name | Display Modules - LCD, OLED Character and Numeric | Display Modules - Display Modules - LCD, OLED Character and Numeric - LCD-S101D22TR |
| Display Type | Character Display | Character Display |
| Technology | Twisted Nematic | Twisted Nematic |
| Backlight | None | |
| Number of Lines | 1 | |
| Characters per Line | 1 | 1 |