ITW Electronic Component Solutions - Lumex Lcd Module, 4X1, Tn Reflective; Character Count X Line Lumex LCD-H3X1C50TR/A

Description
LCD MODULE, 4X1, TN REFLECTIVE; Character Count x Line:4 x 1; Display Appearance:Black 7 Segment on Grey; Logic Voltage:5V; Interface Type:-; Font Set:-; Display Mode:Reflective; Character Size:12.6mm; LCD Display Type:TN RoHS Compliant: Yes
Description
LCD MODULE, 4X1, TN REFLECTIVE; Character Count x Line:4 x 1; Display Appearance:Black 7 Segment on Grey; Logic Voltage:5V; Interface Type:-; Font Set:-; Display Mode:Reflective; Character Size:12.6mm; LCD Display Type:TN RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lcd Module, 4X1, Tn Reflective; Character Count X Line Lumex - 19J7500 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Module, 4X1, Tn Reflective; Character Count X Line Lumex
19J7500
Lcd Module, 4X1, Tn Reflective; Character Count X Line Lumex 19J7500
LCD MODULE, 4X1, TN REFLECTIVE; Character Count x Line:4 x 1; Display Appearance:Black 7 Segment on Grey; Logic Voltage:5V; Interface Type:-; Font Set:-; Display Mode:Reflective; Character Size:12.6mm; LCD Display Type:TN RoHS Compliant: Yes

LCD MODULE, 4X1, TN REFLECTIVE; Character Count x Line:4 x 1; Display Appearance:Black 7 Segment on Grey; Logic Voltage:5V; Interface Type:-; Font Set:-; Display Mode:Reflective; Character Size:12.6mm; LCD Display Type:TN RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules
Product Number 19J7500
Product Name Lcd Module, 4X1, Tn Reflective; Character Count X Line Lumex
Display Type Character Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2543549 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
Viewing Area Height 22 mm (0.8661 inch)
View Details
Graphic Monochrome Display - SGM24006437 - Shelly Associates, Inc.
Specs
Display Type Graphic Display
Technology Super Twisted Nematic (optional feature); Film Compensated Super Twisted Nematic (optional feature)
Backlight Electro Luminescent (optional feature); Light Emitting Diode (optional feature); Fluorescent Lamp (optional feature); None (optional feature)
View Details
FastTrack TFT Display Modules with PRECI-Touch® Sensors - TM5345-01 - New Vision Display
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 172 mm (6.78 inch)
View Details