LCD MOD 4 DIG 4 X 1 REFLECTIVE
LCD DISPLAY, 7 SEGMENT, 4 DIGIT, 18MM; No. of Digits / Alpha:4; Character Count x Line:4 x 1; Character Size:18mm; Supply Voltage:5VAC; Display Mode:Reflective; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules | Liquid Crystal Display (LCD) Modules |
| Product Number | 67-2260-ND | 52Y8817 |
| Product Name | Display Modules - LCD, OLED Character and Numeric | Lcd Display, 7 Segment, 4 Digit, 18Mm; No. Of Digits / Alpha Lumex |
| Display Type | Character Display | |
| Technology | Twisted Nematic | Optoelectronics & Displays > Displays > LCD Displays > 7 Segment LCD Displays |
| Backlight | None | |
| Number of Lines | 1 | |
| Characters per Line | 4 |