ITW Electronic Component Solutions - Lumex Display Modules - LCD, OLED Character and Numeric LCD-A401C52TR

Description
LCD MOD 4 DIG 4 X 1 REFLECTIVE
Request a Quote Datasheet
Description
LCD MOD 4 DIG 4 X 1 REFLECTIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - LCD, OLED Character and Numeric - 67-2258-ND - DigiKey
Thief River Falls, MN, United States
Display Modules - LCD, OLED Character and Numeric
67-2258-ND
Display Modules - LCD, OLED Character and Numeric 67-2258-ND
LCD MOD 4 DIG 4 X 1 REFLECTIVE

LCD MOD 4 DIG 4 X 1 REFLECTIVE

Buy Now Datasheet
Lcd Display, 7 Segment, 4 Digit, 13.2Mm; No. Of Digits / Alpha Lumex - 52Y8816 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Display, 7 Segment, 4 Digit, 13.2Mm; No. Of Digits / Alpha Lumex
52Y8816
Lcd Display, 7 Segment, 4 Digit, 13.2Mm; No. Of Digits / Alpha Lumex 52Y8816
LCD DISPLAY, 7 SEGMENT, 4 DIGIT, 13.2MM; No. of Digits / Alpha:4; Character Count x Line:4 x 1; Character Size:13.2mm; Supply Voltage:5VAC; Display Mode:Reflective; Product Range:- RoHS Compliant: Yes

LCD DISPLAY, 7 SEGMENT, 4 DIGIT, 13.2MM; No. of Digits / Alpha:4; Character Count x Line:4 x 1; Character Size:13.2mm; Supply Voltage:5VAC; Display Mode:Reflective; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules
Product Number 67-2258-ND 52Y8816
Product Name Display Modules - LCD, OLED Character and Numeric Lcd Display, 7 Segment, 4 Digit, 13.2Mm; No. Of Digits / Alpha Lumex
Display Type Character Display
Technology Twisted Nematic Optoelectronics & Displays > Displays > LCD Displays > 7 Segment LCD Displays
Backlight None
Number of Lines 1
Characters per Line 4
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2156436 - RS Components, Ltd.
Specs
Number of Lines 1
Characters per Line 4
Character Width 7 mm (0.2756 inch)
View Details
TFT Modules - High Specification - FDT057AGHTFT - GPEG International Ltd.
Specs
Technology TFT
View Details
Display Modules - LCD, OLED, Graphic - 425-2870-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details