ITW Electronic Component Solutions - Lumex Display Modules - LCD, OLED Character and Numeric LCD-A401C39TF

Description
LCD MODULE 4 DIG 4 X 1 TRNSFL
Request a Quote Datasheet
Description
LCD MODULE 4 DIG 4 X 1 TRNSFL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - LCD, OLED Character and Numeric - 67-2259-ND - DigiKey
Thief River Falls, MN, United States
Display Modules - LCD, OLED Character and Numeric
67-2259-ND
Display Modules - LCD, OLED Character and Numeric 67-2259-ND
LCD MODULE 4 DIG 4 X 1 TRNSFL

LCD MODULE 4 DIG 4 X 1 TRNSFL

Buy Now Datasheet
Lcd Display, 7 Segment, 4 Digit, 9.92Mm; No. Of Digits / Alpha Lumex - 52Y8814 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Display, 7 Segment, 4 Digit, 9.92Mm; No. Of Digits / Alpha Lumex
52Y8814
Lcd Display, 7 Segment, 4 Digit, 9.92Mm; No. Of Digits / Alpha Lumex 52Y8814
LCD DISPLAY, 7 SEGMENT, 4 DIGIT, 9.92MM; No. of Digits / Alpha:4; Character Count x Line:4 x 1; Character Size:9.92mm; Supply Voltage:5VAC; Display Mode:Transflective; Product Range:- RoHS Compliant: Yes

LCD DISPLAY, 7 SEGMENT, 4 DIGIT, 9.92MM; No. of Digits / Alpha:4; Character Count x Line:4 x 1; Character Size:9.92mm; Supply Voltage:5VAC; Display Mode:Transflective; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules
Product Number 67-2259-ND 52Y8814
Product Name Display Modules - LCD, OLED Character and Numeric Lcd Display, 7 Segment, 4 Digit, 9.92Mm; No. Of Digits / Alpha Lumex
Display Type Character Display
Number of Lines 1
Characters per Line 4
Viewing Area Width 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2543549 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
Viewing Area Height 22 mm (0.8661 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
Specs
Display Type Character Display
Technology Twisted Nematic
Backlight Light Emitting Diode
View Details
40X2 Char Mod, Fstn, Neg 525Grn Led Bklt, Top V. Lumex - 78T2299 - Newark, An Avnet Company
Specs
Display Type Character Display
Technology Optoelectronics & Displays > Displays > LCD Displays > Alphanumeric LCD Displays
View Details