ITW Electronic Component Solutions - Lumex InfoVue™ LCD Module

Description
Lumex’s InfoVue™ family of LCD modules offers a variety of size and fluid type options. With operating temperatures of up to 105ºC, 12:00 and 6:00 viewing angles and reflective, transflective and transmissive polarizers, there are display options here for many applications. All of Lumex's LCDs can be customized. Specification Options Characters per Line 104X4 - 16x1 16x2 - 20x2 20x4 - 40x2 40x4 - 8x2 Family InfoVue Fluid Type BI-STABLE FSTN STN TN Graphic Pixel Resolution 122x32 128x32 128x64 160x160 240x128 240x64 320x240 Operating Temp 0ºC to 50ºC -20ºC to 70ºC -40ºC to 70ºC -40ºC to 85ºC Polarizer Reflective Transflective Transmissive View Angle 12:00 6:00
Description
Lumex’s InfoVue™ family of LCD modules offers a variety of size and fluid type options. With operating temperatures of up to 105ºC, 12:00 and 6:00 viewing angles and reflective, transflective and transmissive polarizers, there are display options here for many applications. All of Lumex's LCDs can be customized. Specification Options Characters per Line 104X4 - 16x1 16x2 - 20x2 20x4 - 40x2 40x4 - 8x2 Family InfoVue Fluid Type BI-STABLE FSTN STN TN Graphic Pixel Resolution 122x32 128x32 128x64 160x160 240x128 240x64 320x240 Operating Temp 0ºC to 50ºC -20ºC to 70ºC -40ºC to 70ºC -40ºC to 85ºC Polarizer Reflective Transflective Transmissive View Angle 12:00 6:00

Suppliers

Company
Product
Description
Supplier Links
InfoVue™ LCD Module -  - ITW Electronic Component Solutions - Lumex
Carol Stream, IL, United States
InfoVue™ LCD Module
InfoVue™ LCD Module
Lumex’s InfoVue™ family of LCD modules offers a variety of size and fluid type options. With operating temperatures of up to 105ºC, 12:00 and 6:00 viewing angles and reflective, transflective and transmissive polarizers, there are display options here for many applications. All of Lumex's LCDs can be customized. Specification Options Characters per Line 104X4 - 16x1 16x2 - 20x2 20x4 - 40x2 40x4 - 8x2 Family InfoVue Fluid Type BI-STABLE FSTN STN TN Graphic Pixel Resolution 122x32 128x32 128x64 160x160 240x128 240x64 320x240 Operating Temp 0ºC to 50ºC -20ºC to 70ºC -40ºC to 70ºC -40ºC to 85ºC Polarizer Reflective Transflective Transmissive View Angle 12:00 6:00

Lumex’s InfoVue™ family of LCD modules offers a variety of size and fluid type options. With operating temperatures of up to 105ºC, 12:00 and 6:00 viewing angles and reflective, transflective and transmissive polarizers, there are display options here for many applications. All of Lumex's LCDs can be customized.

Specification Options

Characters per Line

  • 104X4 - 16x1
  • 16x2 - 20x2
  • 20x4 - 40x2
  • 40x4 - 8x2

Family

  • InfoVue

Fluid Type

  • BI-STABLE
  • FSTN
  • STN
  • TN

Graphic Pixel Resolution

  • 122x32
  • 128x32
  • 128x64
  • 160x160
  • 240x128
  • 240x64
  • 320x240

Operating Temp

  • 0ºC to 50ºC
  • -20ºC to 70ºC
  • -40ºC to 70ºC
  • -40ºC to 85ºC

Polarizer

  • Reflective
  • Transflective
  • Transmissive

View Angle

  • 12:00
  • 6:00
Supplier's Site

Technical Specifications

  ITW Electronic Component Solutions - Lumex
Product Category Liquid Crystal Display (LCD) Modules
Product Name InfoVue™ LCD Module
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 2543551 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 147 mm (5.79 inch)
Viewing Area Height 29.5 mm (1.16 inch)
View Details
Graphic Monochrome Display - SGM16012832 - Shelly Associates, Inc.
Specs
Display Type Graphic Display
Technology Super Twisted Nematic (optional feature); Film Compensated Super Twisted Nematic (optional feature)
Backlight Electro Luminescent (optional feature); Light Emitting Diode (optional feature); Fluorescent Lamp (optional feature); None (optional feature)
View Details
LCD Module -  - Interface Displays & Controls
Interface Displays & Controls
Specs
Display Type Character Display; Graphic Display
Technology Twisted Nematic; Dichroic
Backlight Electro Luminescent (optional feature); Light Emitting Diode (optional feature)
View Details