Acme Packaging Systems, an ITW Company Pneumatic Pusher Tensioner 1900 lbs Tens A452

Description
Acme Packaging Corporation, the inventor of steel strapping, has been a leaderin packaging solutions since 1880 by offering our customers high quality,cost-effecti ve products. Illinois Tool Work's acquisition of the AcmeBusiness in 2003 provided our channel partners and end users with a morecomprehensive product line that included steel strapping, plastic strapping,equipment and the application tools for each. Acme Packaging continues to provide the industry's leading distributorsales channel with product support to help ensure user satisfaction and helpdrive our growth. We strive to support our channel partners and end userswith: The highest quality products Sales training and support Service On-time delivery When you buy from Acme Packaging, you are assured of getting the productexpertise, application knowledge and sales training that will help to set youapart from your competition.
Datasheet
Description
Acme Packaging Corporation, the inventor of steel strapping, has been a leaderin packaging solutions since 1880 by offering our customers high quality,cost-effecti ve products. Illinois Tool Work's acquisition of the AcmeBusiness in 2003 provided our channel partners and end users with a morecomprehensive product line that included steel strapping, plastic strapping,equipment and the application tools for each. Acme Packaging continues to provide the industry's leading distributorsales channel with product support to help ensure user satisfaction and helpdrive our growth. We strive to support our channel partners and end userswith: The highest quality products Sales training and support Service On-time delivery When you buy from Acme Packaging, you are assured of getting the productexpertise, application knowledge and sales training that will help to set youapart from your competition.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Pusher Tensioner 1900 lbs Tens - A452 - Acme Packaging Systems, an ITW Company
Elmhurst, IL, USA
Pneumatic Pusher Tensioner 1900 lbs Tens
A452
Pneumatic Pusher Tensioner 1900 lbs Tens A452
Acme Packaging Corporation, the inventor of steel strapping, has been a leaderin packaging solutions since 1880 by offering our customers high quality,cost-effecti ve products. Illinois Tool Work's acquisition of the AcmeBusiness in 2003 provided our channel partners and end users with a morecomprehensive product line that included steel strapping, plastic strapping,equipment and the application tools for each. Acme Packaging continues to provide the industry's leading distributorsales channel with product support to help ensure user satisfaction and helpdrive our growth. We strive to support our channel partners and end userswith: The highest quality products Sales training and support Service On-time delivery When you buy from Acme Packaging, you are assured of getting the productexpertise, application knowledge and sales training that will help to set youapart from your competition.

Acme Packaging Corporation, the inventor of steel strapping, has been a leaderin packaging solutions since 1880 by offering our customers high quality,cost-effective products. Illinois Tool Work's acquisition of the AcmeBusiness in 2003 provided our channel partners and end users with a morecomprehensive product line that included steel strapping, plastic strapping,equipment and the application tools for each.

Acme Packaging continues to provide the industry's leading distributorsales channel with product support to help ensure user satisfaction and helpdrive our growth. We strive to support our channel partners and end userswith:

  • The highest quality products
  • Sales training and support
  • Service
  • On-time delivery

When you buy from Acme Packaging, you are assured of getting the productexpertise, application knowledge and sales training that will help to set youapart from your competition.

Supplier's Site Datasheet

Technical Specifications

  Acme Packaging Systems, an ITW Company
Product Category Banding and Strapping Tools
Product Number A452
Product Name Pneumatic Pusher Tensioner 1900 lbs Tens
Power Pneumatic Tool
Unlock Full Specs
to access all available technical data

Similar Products

Kuri-Clamp™ Adapter for CPT300 Tool|Master File - CPA032 - Kuriyama of America, Inc.
Specs
Power Manual Tools
Tool Type Banding Tools
View Details
Heavy Duty Feedwheel Tensioner - Industrial Grade - MIP1400 - AAA Baling & Strapping Supply
Specs
Power Manual Tools
Tool Type Tensioning Tools
Band / Strap Width 0.7500 to 1.25 inch (19.05 to 31.75 mm)
View Details
Ribbon Wound Steel holds 4 Ribbon Wound coils - ACMEDS101 - Acme Packaging Systems, an ITW Company
Specs
Tool Type Strapping Tools; Dispensers
Band / Strap Width 0.7500 inch (19.05 mm)
View Details