Acme Packaging Systems, an ITW Company Steel Strapping: High Tensile 2014003

Description
Acme Packaging Corporation, the inventor of steel strapping, has been a leaderin packaging solutions since 1880 by offering our customers high quality,cost-effecti ve products. Illinois Tool Work's acquisition of the AcmeBusiness in 2003 provided our channel partners and end users with a morecomprehensive product line that included steel strapping, plastic strapping,equipment and the application tools for each. Acme Packaging continues to provide the industry's leading distributorsales channel with product support to help ensure user satisfaction and helpdrive our growth. We strive to support our channel partners and end userswith: The highest quality products Sales training and support Service On-time delivery When you buy from Acme Packaging, you are assured of getting the productexpertise, application knowledge and sales training that will help to set youapart from your competition.
Datasheet
Description
Acme Packaging Corporation, the inventor of steel strapping, has been a leaderin packaging solutions since 1880 by offering our customers high quality,cost-effecti ve products. Illinois Tool Work's acquisition of the AcmeBusiness in 2003 provided our channel partners and end users with a morecomprehensive product line that included steel strapping, plastic strapping,equipment and the application tools for each. Acme Packaging continues to provide the industry's leading distributorsales channel with product support to help ensure user satisfaction and helpdrive our growth. We strive to support our channel partners and end userswith: The highest quality products Sales training and support Service On-time delivery When you buy from Acme Packaging, you are assured of getting the productexpertise, application knowledge and sales training that will help to set youapart from your competition.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel Strapping: High Tensile - 2014003 - Acme Packaging Systems, an ITW Company
Elmhurst, IL, USA
Steel Strapping: High Tensile
2014003
Steel Strapping: High Tensile 2014003
Acme Packaging Corporation, the inventor of steel strapping, has been a leaderin packaging solutions since 1880 by offering our customers high quality,cost-effecti ve products. Illinois Tool Work's acquisition of the AcmeBusiness in 2003 provided our channel partners and end users with a morecomprehensive product line that included steel strapping, plastic strapping,equipment and the application tools for each. Acme Packaging continues to provide the industry's leading distributorsales channel with product support to help ensure user satisfaction and helpdrive our growth. We strive to support our channel partners and end userswith: The highest quality products Sales training and support Service On-time delivery When you buy from Acme Packaging, you are assured of getting the productexpertise, application knowledge and sales training that will help to set youapart from your competition.

Acme Packaging Corporation, the inventor of steel strapping, has been a leaderin packaging solutions since 1880 by offering our customers high quality,cost-effective products. Illinois Tool Work's acquisition of the AcmeBusiness in 2003 provided our channel partners and end users with a morecomprehensive product line that included steel strapping, plastic strapping,equipment and the application tools for each.

Acme Packaging continues to provide the industry's leading distributorsales channel with product support to help ensure user satisfaction and helpdrive our growth. We strive to support our channel partners and end userswith:

  • The highest quality products
  • Sales training and support
  • Service
  • On-time delivery

When you buy from Acme Packaging, you are assured of getting the productexpertise, application knowledge and sales training that will help to set youapart from your competition.

Supplier's Site Datasheet

Technical Specifications

  Acme Packaging Systems, an ITW Company
Product Category Banding and Strapping
Product Number 2014003
Product Name Steel Strapping: High Tensile
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Straps - 589731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.98 inch (25 mm)
Length 16.4 ft (50 dm)
View Details
Transband® Creepage Band -  - EQYO
Specs
Material PTFE
Color White
View Details
Plastic Strapping: Machine Grade Polypropylene (MPP) - M12350WH8 (SMG) - Acme Packaging Systems, an ITW Company
Specs
Material Polypropylene (PP)
Color White
Width 0.50 inch (12.7 mm)
View Details