Ikonix USA HypotMAX™ 12 kVDC Fully-Automated Dielectric Withstand Analyzer 7710

Description
The 7705 is a 10 KV AC Hipot tester that is designed to provide high AC output voltage for cable, wire, harness and electrical component testing. This easy-to-use bench top tester offers numerous features for safe and efficient testing, including our patented SmartGFI® safety circuit. In addition, the 7705 can also be used in tandem with our Autoware® control software.
Datasheet
Description
The 7705 is a 10 KV AC Hipot tester that is designed to provide high AC output voltage for cable, wire, harness and electrical component testing. This easy-to-use bench top tester offers numerous features for safe and efficient testing, including our patented SmartGFI® safety circuit. In addition, the 7705 can also be used in tandem with our Autoware® control software.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HypotMAX™ 12 kVDC Fully-Automated Dielectric Withstand Analyzer - 7710 - Ikonix USA
Lake Forest, IL, USA
HypotMAX™ 12 kVDC Fully-Automated Dielectric Withstand Analyzer
7710
HypotMAX™ 12 kVDC Fully-Automated Dielectric Withstand Analyzer 7710
The 7705 is a 10 KV AC Hipot tester that is designed to provide high AC output voltage for cable, wire, harness and electrical component testing. This easy-to-use bench top tester offers numerous features for safe and efficient testing, including our patented SmartGFI® safety circuit. In addition, the 7705 can also be used in tandem with our Autoware® control software.

The 7705 is a 10 KV AC Hipot tester that is designed to provide high AC output voltage for cable, wire, harness and electrical component testing. This easy-to-use bench top tester offers numerous features for safe and efficient testing, including our patented SmartGFI® safety circuit. In addition, the 7705 can also be used in tandem with our Autoware® control software.

Supplier's Site
HiPot 7710
The 7710 is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input voltage: 115/230 VAC, +/- 10%, Single phase, user selection Frequency: 50/60 Hz +/- 5% Output rating: 12KV at 10 mA DC Patented SmartGFI® safety circuit protects the operator from shock hazards 50 memories that can be stored and recalled. Multi-function testers include 8 steps per memory RAMP HI and CHARGE LO systems for more effective DC HiPot testing 500VA testers available for Higher Current HiPot test applications Meets 200 mA short circuit requirements Up to 12kV AC or DC HiPot testing for manufacturers with higher voltage testing requirements RS-232/USB or GPIB automation interfaces available Autoware Testing Software available for complete Automation Control The Associated Research 7710 is a 12 KV AC HiPot tester that is designed to provide high DC output voltage for cable, wire, harness and electrical component testing. This easy-to-use bench top tester offers numerous features for safe and efficient testing. These features includes a patented SmartGFI safety circuit and our patented CHARGE-LO and RAMP-HI systems. In addition the 7710 can also be used in tandem with our Autoware control software.

The 7710 is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Input voltage: 115/230 VAC, +/- 10%, Single phase, user selection
  • Frequency: 50/60 Hz +/- 5%
  • Output rating: 12KV at 10 mA DC
  • Patented SmartGFI® safety circuit protects the operator from shock hazards
  • 50 memories that can be stored and recalled. Multi-function testers include 8 steps per memory
  • RAMP HI and CHARGE LO systems for more effective DC HiPot testing
  • 500VA testers available for Higher Current HiPot test applications
  • Meets 200 mA short circuit requirements
  • Up to 12kV AC or DC HiPot testing for manufacturers with higher voltage testing requirements
  • RS-232/USB or GPIB automation interfaces available
  • Autoware Testing Software available for complete Automation Control

The Associated Research 7710 is a 12 KV AC HiPot tester that is designed to provide high DC output voltage for cable, wire, harness and electrical component testing. This easy-to-use bench top tester offers numerous features for safe and efficient testing. These features includes a patented SmartGFI safety circuit and our patented CHARGE-LO and RAMP-HI systems. In addition the 7710 can also be used in tandem with our Autoware control software.

Supplier's Site Datasheet

Technical Specifications

  Ikonix USA ValueTronics International, Inc.
Product Category Hipot Testers Electrical Safety Testers
Product Number 7710 7710
Product Name HypotMAX™ 12 kVDC Fully-Automated Dielectric Withstand Analyzer HiPot
Types of Measurements DC Dielectric; DC Hipot DC Hipot; AC Hipot
Input Voltage 115 - 120 VAC; 220 - 240 VAC
DC Volts Out 0.0 to 12000 volts
DC Current Out 0.0 to 0.0050 amps
Ramp Time 0.1000 to 1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Testers - 477796 - RS Components, Ltd.
Specs
Types of Measurements Insulation Resistance
Earth Continuity Insulation Limits 1 kilovolts
View Details
Voltage Indicator, Non-Flashing LEDs - R-T3WS-LCF - Grace Engineered Products, Inc.
Specs
Operating Temperature 32 to 140 F (0.0 to 60 C)
Form Factor Electrical Panel Mounted
Safety Agency Rating CE; UL Listing Mark
View Details
HiPot - 944I - ValueTronics International, Inc.
Vitrek Corporation
Specs
Types of Measurements Insulation Resistance
View Details
Seaward - Sentinel - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric; DC Dielectric
AC Voltage Out 100 to 5000 volts
AC Current Out ? to 0.0400 amps
View Details