Anderson Power Products Power Drawer® 35 Pin Contact Crimp Gold Plated Termination, Standard Length AWG 12hp 2.5mm² PC12SGH

Description
Anderson Power Products® Power Drawer® series connectors gives our customers more selections than ever to meet their power connector needs. these cost effective, mixed power and signal drawer connectors are manufactured using the same high quality standards that have made APP a leader in the power connector industry for years. The drawer series can be used for a wide range of drawer-type applications such as rectifiers, mainframe computers, telecommunications, and network equipment. If power and signal is required, let Anderson Power Products® be"Your Best Connection."FEATURES Industry Standard Contacts Allows for cross mating with competitive product Wide Selection of Contact Termination Provides the designer a wide variety of packaging options First-mate and Last-mate Capability Grounds and powers the system before mating of signal circuits Integral Guide Pins Corrects misalignment during blind mating Optional Floating Mount Reduces fatiguing stress on connectors during blindmating
Request a Quote Datasheet
Description
Anderson Power Products® Power Drawer® series connectors gives our customers more selections than ever to meet their power connector needs. these cost effective, mixed power and signal drawer connectors are manufactured using the same high quality standards that have made APP a leader in the power connector industry for years. The drawer series can be used for a wide range of drawer-type applications such as rectifiers, mainframe computers, telecommunications, and network equipment. If power and signal is required, let Anderson Power Products® be"Your Best Connection."FEATURES Industry Standard Contacts Allows for cross mating with competitive product Wide Selection of Contact Termination Provides the designer a wide variety of packaging options First-mate and Last-mate Capability Grounds and powers the system before mating of signal circuits Integral Guide Pins Corrects misalignment during blind mating Optional Floating Mount Reduces fatiguing stress on connectors during blindmating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drawer® 35 Pin Contact Crimp Gold Plated Termination, Standard Length AWG 12hp 2.5mm² - PC12SGH - Anderson Power Products
Sterling, MA, United States
Power Drawer® 35 Pin Contact Crimp Gold Plated Termination, Standard Length AWG 12hp 2.5mm²
PC12SGH
Power Drawer® 35 Pin Contact Crimp Gold Plated Termination, Standard Length AWG 12hp 2.5mm² PC12SGH
Anderson Power Products® Power Drawer® series connectors gives our customers more selections than ever to meet their power connector needs. these cost effective, mixed power and signal drawer connectors are manufactured using the same high quality standards that have made APP a leader in the power connector industry for years. The drawer series can be used for a wide range of drawer-type applications such as rectifiers, mainframe computers, telecommunications, and network equipment. If power and signal is required, let Anderson Power Products® be"Your Best Connection."FEATURES Industry Standard Contacts Allows for cross mating with competitive product Wide Selection of Contact Termination Provides the designer a wide variety of packaging options First-mate and Last-mate Capability Grounds and powers the system before mating of signal circuits Integral Guide Pins Corrects misalignment during blind mating Optional Floating Mount Reduces fatiguing stress on connectors during blindmating
  • Anderson Power Products® Power Drawer® series connectors gives our customers more selections than ever to meet their power connector needs. these cost effective, mixed power and signal drawer connectors are manufactured using the same high quality standards that have made APP a leader in the power connector industry for years. The drawer series can be used for a wide range of drawer-type applications such as rectifiers, mainframe computers, telecommunications, and network equipment. If power and signal is required, let Anderson Power Products® be"Your Best Connection."FEATURES
  • Industry Standard Contacts Allows for cross mating with competitive product
  • Wide Selection of Contact Termination Provides the designer a wide variety of packaging options
  • First-mate and Last-mate Capability Grounds and powers the system before mating of signal circuits
  • Integral Guide Pins Corrects misalignment during blind mating
  • Optional Floating Mount Reduces fatiguing stress on connectors during blindmating
Supplier's Site
Backplane Connector Contacts - 2243-PC12SGH-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
2243-PC12SGH-ND
Backplane Connector Contacts 2243-PC12SGH-ND
Contact

Contact

Buy Now Datasheet
Swedesboro, NJ, United States
Contacts
PC12SGH
Contacts PC12SGH
POWER DRAWER CONT.#12 PIN,CRIMP,STD.MATE

POWER DRAWER CONT.#12 PIN,CRIMP,STD.MATE

Buy Now
Power Drawer Cnt #12 Pin Crimp Rohs Compliant Anderson Power Products - 10R4132 - Newark, An Avnet Company
Chicago, IL, United States
Power Drawer Cnt #12 Pin Crimp Rohs Compliant Anderson Power Products
10R4132
Power Drawer Cnt #12 Pin Crimp Rohs Compliant Anderson Power Products 10R4132
POWER DRAWER CNT #12 PIN CRIMP ROHS COMPLIANT: YES

POWER DRAWER CNT #12 PIN CRIMP ROHS COMPLIANT: YES

Supplier's Site
Power Drawer Cont.#12 Pin,crimp,std.mate Hot Plug Rohs Compliant Anderson Power Products - 28K3658 - Newark, An Avnet Company
Chicago, IL, United States
Power Drawer Cont.#12 Pin,crimp,std.mate Hot Plug Rohs Compliant Anderson Power Products
28K3658
Power Drawer Cont.#12 Pin,crimp,std.mate Hot Plug Rohs Compliant Anderson Power Products 28K3658
POWER DRAWER CONT.#12 PIN,CRIMP,STD.MATE HOT PLUG ROHS COMPLIANT: YES

POWER DRAWER CONT.#12 PIN,CRIMP,STD.MATE HOT PLUG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Anderson Power Products DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PC12SGH 2243-PC12SGH-ND PC12SGH 10R4132
Product Name Power Drawer® 35 Pin Contact Crimp Gold Plated Termination, Standard Length AWG 12hp 2.5mm² Backplane Connector Contacts Contacts Power Drawer Cnt #12 Pin Crimp Rohs Compliant Anderson Power Products
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 114916P2 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Powerpole® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row - 1337G1 - Anderson Power Products
Specs
Connector Type Wire to Board Connector
Geometry Right Angle
View Details
4 suppliers
Power Drawer® 35 Pin Contact Crimp Termination, Standard Length AWG 30 .05mm² - PC30SGN - Anderson Power Products
Specs
Connector Type Wire to Board Connector
Termination 35 Pin Contact Crimp Termination
Voltage Rating 600 volts
View Details
3 suppliers
Powerpole® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Connector Type Wire to Board Connector
View Details
4 suppliers