Anderson Power Products EBC 80 Upper Pilot Auxiliary Contact - Male E80-32

Description
The Anderson™ family of Euro Battery Connectors (EBC) are expertly designed for ease of use and incorporate an innovative contact carrier to simplify assembly. The EBC connectors include the industry standard 80, 160, and 320 sizes, all in accordance with DIN 43589-1. Design and materials offer performance that meets or exceeds all the requirements of EN1175-1. All Materials chosen are RoHS compliant and selected to ensure years of reliability in adverse industrial environments. These attributes make the EBC DIN connectors the ideal choice for a wide range of industrial applications in Material Handling, Battery Charging, Utility Vehicles, Motive Power, and Sweepers/ Scrubbers amongst many others. Safety Agency Approvals - UL, CSA, and EN1175-1:1998 Meets DIN 43589-1- Offers dimensional compatibility for housings, contacts and air tubes. Voltage Keying - EBC connectors offer keys for Dry-Cell, Wet-Cell, and Universal applications coded for 24/36/48/72/80 and 96 volts DC applications. Sturdy Advanced Polymer Housings - Provide superior resistance to impact, acid and temperature extremes. Silver Plated Copper Contacts - Provide excellent conductivity and superior mating cycle performance.
Request a Quote Datasheet
Description
The Anderson™ family of Euro Battery Connectors (EBC) are expertly designed for ease of use and incorporate an innovative contact carrier to simplify assembly. The EBC connectors include the industry standard 80, 160, and 320 sizes, all in accordance with DIN 43589-1. Design and materials offer performance that meets or exceeds all the requirements of EN1175-1. All Materials chosen are RoHS compliant and selected to ensure years of reliability in adverse industrial environments. These attributes make the EBC DIN connectors the ideal choice for a wide range of industrial applications in Material Handling, Battery Charging, Utility Vehicles, Motive Power, and Sweepers/ Scrubbers amongst many others. Safety Agency Approvals - UL, CSA, and EN1175-1:1998 Meets DIN 43589-1- Offers dimensional compatibility for housings, contacts and air tubes. Voltage Keying - EBC connectors offer keys for Dry-Cell, Wet-Cell, and Universal applications coded for 24/36/48/72/80 and 96 volts DC applications. Sturdy Advanced Polymer Housings - Provide superior resistance to impact, acid and temperature extremes. Silver Plated Copper Contacts - Provide excellent conductivity and superior mating cycle performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EBC 80 Upper Pilot Auxiliary Contact - Male - E80-32 - Anderson Power Products
Sterling, MA, United States
EBC 80 Upper Pilot Auxiliary Contact - Male
E80-32
EBC 80 Upper Pilot Auxiliary Contact - Male E80-32
The Anderson™ family of Euro Battery Connectors (EBC) are expertly designed for ease of use and incorporate an innovative contact carrier to simplify assembly. The EBC connectors include the industry standard 80, 160, and 320 sizes, all in accordance with DIN 43589-1. Design and materials offer performance that meets or exceeds all the requirements of EN1175-1. All Materials chosen are RoHS compliant and selected to ensure years of reliability in adverse industrial environments. These attributes make the EBC DIN connectors the ideal choice for a wide range of industrial applications in Material Handling, Battery Charging, Utility Vehicles, Motive Power, and Sweepers/ Scrubbers amongst many others. Safety Agency Approvals - UL, CSA, and EN1175-1:1998 Meets DIN 43589-1- Offers dimensional compatibility for housings, contacts and air tubes. Voltage Keying - EBC connectors offer keys for Dry-Cell, Wet-Cell, and Universal applications coded for 24/36/48/72/80 and 96 volts DC applications. Sturdy Advanced Polymer Housings - Provide superior resistance to impact, acid and temperature extremes. Silver Plated Copper Contacts - Provide excellent conductivity and superior mating cycle performance.
  • The Anderson™ family of Euro Battery Connectors (EBC) are expertly designed for ease of use and incorporate an innovative contact carrier to simplify assembly.
  • The EBC connectors include the industry standard 80, 160, and 320 sizes, all in accordance with DIN 43589-1.
  • Design and materials offer performance that meets or exceeds all the requirements of EN1175-1. All Materials chosen are RoHS compliant and selected to ensure years of reliability in adverse industrial environments.
  • These attributes make the EBC DIN connectors the ideal choice for a wide range of industrial applications in Material Handling, Battery Charging, Utility Vehicles, Motive Power, and Sweepers/ Scrubbers amongst many others.
  • Safety Agency Approvals - UL, CSA, and EN1175-1:1998
  • Meets DIN 43589-1- Offers dimensional compatibility for housings, contacts and air tubes.
  • Voltage Keying - EBC connectors offer keys for Dry-Cell, Wet-Cell, and Universal applications coded for 24/36/48/72/80 and 96 volts DC applications.
  • Sturdy Advanced Polymer Housings - Provide superior resistance to impact, acid and temperature extremes.
  • Silver Plated Copper Contacts - Provide excellent conductivity and superior mating cycle performance.
Supplier's Site
Blade Type Power Connector Contacts - 2243-E80-32-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
2243-E80-32-ND
Blade Type Power Connector Contacts 2243-E80-32-ND
Blade Contact

Blade Contact

Buy Now Datasheet
Swedesboro, NJ, United States
Contacts
E80-32
Contacts E80-32
AUX. PIN 1.5MM

AUX. PIN 1.5MM

Buy Now
Aux. Pin 1.5Mm Rohs Compliant Anderson Power Products - 15R9079 - Newark, An Avnet Company
Chicago, IL, United States
Aux. Pin 1.5Mm Rohs Compliant Anderson Power Products
15R9079
Aux. Pin 1.5Mm Rohs Compliant Anderson Power Products 15R9079
AUX. PIN 1.5MM ROHS COMPLIANT: YES

AUX. PIN 1.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Anderson Power Products DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number E80-32 2243-E80-32-ND E80-32 15R9079
Product Name EBC 80 Upper Pilot Auxiliary Contact - Male Blade Type Power Connector Contacts Contacts Aux. Pin 1.5Mm Rohs Compliant Anderson Power Products
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole® 180 Contact for 3/0 AWG Cable Silver Plated Wire Contact - 1328G2 - Anderson Power Products
Specs
Connector Type Wire to Wire Connector
View Details
4 suppliers
Powerpole® Pak Black Plug Housing with Latch 7 to 8 Position - 1460G3 - Anderson Power Products
Specs
Connector Type Wire to Wire Connector
View Details
3 suppliers
Powerpole® 15-45 Standard Housings Orange - 1327G17-BK - Anderson Power Products
Specs
Connector Type Wire to Wire Connector
View Details
4 suppliers