Anderson Power Products EBC 320 Twin Air Tube - Female E320-21

Description
The Anderson™ family of Euro Battery Connectors (EBC) are expertly designed for ease of use and incorporate an innovative contact carrier to simplify assembly. The EBC connectors include the industry standard 80, 160, and 320 sizes, all in accordance with DIN 43589-1. Design and materials offer performance that meets or exceeds all the requirements of EN1175-1. All Materials chosen are RoHS compliant and selected to ensure years of reliability in adverse industrial environments. These attributes make the EBC DIN connectors the ideal choice for a wide range of industrial applications in Material Handling, Battery Charging, Utility Vehicles, Motive Power, and Sweepers/ Scrubbers amongst many others. Safety Agency Approvals - UL, CSA, and EN1175-1:1998 Meets DIN 43589-1- Offers dimensional compatibility for housings, contacts and air tubes. Voltage Keying - EBC connectors offer keys for Dry-Cell, Wet-Cell, and Universal applications coded for 24/36/48/72/80 and 96 volts DC applications. Sturdy Advanced Polymer Housings - Provide superior resistance to impact, acid and temperature extremes. Silver Plated Copper Contacts - Provide excellent conductivity and superior mating cycle performance.
Request a Quote
Description
The Anderson™ family of Euro Battery Connectors (EBC) are expertly designed for ease of use and incorporate an innovative contact carrier to simplify assembly. The EBC connectors include the industry standard 80, 160, and 320 sizes, all in accordance with DIN 43589-1. Design and materials offer performance that meets or exceeds all the requirements of EN1175-1. All Materials chosen are RoHS compliant and selected to ensure years of reliability in adverse industrial environments. These attributes make the EBC DIN connectors the ideal choice for a wide range of industrial applications in Material Handling, Battery Charging, Utility Vehicles, Motive Power, and Sweepers/ Scrubbers amongst many others. Safety Agency Approvals - UL, CSA, and EN1175-1:1998 Meets DIN 43589-1- Offers dimensional compatibility for housings, contacts and air tubes. Voltage Keying - EBC connectors offer keys for Dry-Cell, Wet-Cell, and Universal applications coded for 24/36/48/72/80 and 96 volts DC applications. Sturdy Advanced Polymer Housings - Provide superior resistance to impact, acid and temperature extremes. Silver Plated Copper Contacts - Provide excellent conductivity and superior mating cycle performance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EBC 320 Twin Air Tube - Female - E320-21 - Anderson Power Products
Sterling, MA, United States
EBC 320 Twin Air Tube - Female
E320-21
EBC 320 Twin Air Tube - Female E320-21
The Anderson™ family of Euro Battery Connectors (EBC) are expertly designed for ease of use and incorporate an innovative contact carrier to simplify assembly. The EBC connectors include the industry standard 80, 160, and 320 sizes, all in accordance with DIN 43589-1. Design and materials offer performance that meets or exceeds all the requirements of EN1175-1. All Materials chosen are RoHS compliant and selected to ensure years of reliability in adverse industrial environments. These attributes make the EBC DIN connectors the ideal choice for a wide range of industrial applications in Material Handling, Battery Charging, Utility Vehicles, Motive Power, and Sweepers/ Scrubbers amongst many others. Safety Agency Approvals - UL, CSA, and EN1175-1:1998 Meets DIN 43589-1- Offers dimensional compatibility for housings, contacts and air tubes. Voltage Keying - EBC connectors offer keys for Dry-Cell, Wet-Cell, and Universal applications coded for 24/36/48/72/80 and 96 volts DC applications. Sturdy Advanced Polymer Housings - Provide superior resistance to impact, acid and temperature extremes. Silver Plated Copper Contacts - Provide excellent conductivity and superior mating cycle performance.
  • The Anderson™ family of Euro Battery Connectors (EBC) are expertly designed for ease of use and incorporate an innovative contact carrier to simplify assembly.
  • The EBC connectors include the industry standard 80, 160, and 320 sizes, all in accordance with DIN 43589-1.
  • Design and materials offer performance that meets or exceeds all the requirements of EN1175-1. All Materials chosen are RoHS compliant and selected to ensure years of reliability in adverse industrial environments.
  • These attributes make the EBC DIN connectors the ideal choice for a wide range of industrial applications in Material Handling, Battery Charging, Utility Vehicles, Motive Power, and Sweepers/ Scrubbers amongst many others.
  • Safety Agency Approvals - UL, CSA, and EN1175-1:1998
  • Meets DIN 43589-1- Offers dimensional compatibility for housings, contacts and air tubes.
  • Voltage Keying - EBC connectors offer keys for Dry-Cell, Wet-Cell, and Universal applications coded for 24/36/48/72/80 and 96 volts DC applications.
  • Sturdy Advanced Polymer Housings - Provide superior resistance to impact, acid and temperature extremes.
  • Silver Plated Copper Contacts - Provide excellent conductivity and superior mating cycle performance.
Supplier's Site
Swedesboro, NJ, United States
Power Connectors
E320-21
Power Connectors E320-21
TWIN AIR TUBE FEMALE

TWIN AIR TUBE FEMALE

Buy Now
Twin Air Tube Female Rohs Compliant Anderson Power Products - 15R9030 - Newark, An Avnet Company
Chicago, IL, United States
Twin Air Tube Female Rohs Compliant Anderson Power Products
15R9030
Twin Air Tube Female Rohs Compliant Anderson Power Products 15R9030
TWIN AIR TUBE FEMALE ROHS COMPLIANT: YES

TWIN AIR TUBE FEMALE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number E320-21 E320-21 15R9030
Product Name EBC 320 Twin Air Tube - Female Power Connectors Twin Air Tube Female Rohs Compliant Anderson Power Products
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

MARC 2X4 H.P.MT.W/FIXED KIT - 602G02 - Anderson Power Products
Specs
Connector Type Wire to Wire Connector
View Details
4 suppliers
Powerpole® Pak Black Plug Housing without Latch 2-4 Position - 1461G1-BK - Anderson Power Products
Specs
Connector Type Wire to Wire Connector
View Details
4 suppliers
Powerpole® 120 Housings Gray - 1321G8 - Anderson Power Products
Specs
Connector Type Wire to Wire Connector
View Details
3 suppliers