Anderson Power Products SB®175 Standard Housings Gray 940

Description
The second to largest SB® housings work with wire contacts up to 1/0 AWG [50 mm²] as well as busbar contacts. Genderless design mates with itself. Mechanical keys are color coded. NOTE: SB®175 black housing is keyless and can be mated with all other colors. Silver Plated Wire Contacts up to 1/0 (50 mm²) Allows UL rated currents up to 280 amps Chemical Resistant Housing Option Extends temperature range down to -40°C, while offering enhanced UV and chemical resistance UL Rated for Hot Plugging up to 100 Amps Great for battery or other applications where the ability to interrupt circuits is required Wire, PCB, and Busbar Contacts
Request a Quote Datasheet
Description
The second to largest SB® housings work with wire contacts up to 1/0 AWG [50 mm²] as well as busbar contacts. Genderless design mates with itself. Mechanical keys are color coded. NOTE: SB®175 black housing is keyless and can be mated with all other colors. Silver Plated Wire Contacts up to 1/0 (50 mm²) Allows UL rated currents up to 280 amps Chemical Resistant Housing Option Extends temperature range down to -40°C, while offering enhanced UV and chemical resistance UL Rated for Hot Plugging up to 100 Amps Great for battery or other applications where the ability to interrupt circuits is required Wire, PCB, and Busbar Contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SB®175 Standard Housings Gray - 940 - Anderson Power Products
Sterling, MA, United States
SB®175 Standard Housings Gray
940
SB®175 Standard Housings Gray 940
The second to largest SB® housings work with wire contacts up to 1/0 AWG [50 mm²] as well as busbar contacts. Genderless design mates with itself. Mechanical keys are color coded. NOTE: SB®175 black housing is keyless and can be mated with all other colors. Silver Plated Wire Contacts up to 1/0 (50 mm²) Allows UL rated currents up to 280 amps Chemical Resistant Housing Option Extends temperature range down to -40°C, while offering enhanced UV and chemical resistance UL Rated for Hot Plugging up to 100 Amps Great for battery or other applications where the ability to interrupt circuits is required Wire, PCB, and Busbar Contacts
  • The second to largest SB® housings work with wire contacts up to 1/0 AWG [50 mm²] as well as busbar contacts.
  • Genderless design mates with itself. Mechanical keys are color coded.
  • NOTE: SB®175 black housing is keyless and can be mated with all other colors.
  • Silver Plated Wire Contacts up to 1/0 (50 mm²)
  • Allows UL rated currents up to 280 amps
  • Chemical Resistant Housing Option
  • Extends temperature range down to -40°C, while offering enhanced UV and chemical resistance
  • UL Rated for Hot Plugging up to 100 Amps
  • Great for battery or other applications where the ability to interrupt circuits is required
  • Wire, PCB, and Busbar Contacts
Supplier's Site
Blade Type Power Connector Housings - 2243-940-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Housings
2243-940-ND
Blade Type Power Connector Housings 2243-940-ND
2 Position Blade Type Power Housing Connector Non-Gendered Gray

2 Position Blade Type Power Housing Connector Non-Gendered Gray

Buy Now Datasheet

Technical Specifications

  Anderson Power Products DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 940 2243-940-ND
Product Name SB®175 Standard Housings Gray Blade Type Power Connector Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

SB®175 Chemical Resistant Housing - Gray - P940 - Anderson Power Products
Specs
Connector Type Wire to Wire Connector
Current Rating 130.0 amps
Contact Size (AWG) 10 to 1 AWG
View Details
2 suppliers
Power Connectors - 114697G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
SK7-021M05 | 5 Position Mini Pl SPEC Pak® Jam Nut (Female) Shell - SK7-021M05 - Anderson Power Products
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Voltage Rating 600 volts
View Details
3 suppliers