The SB120 Gray housing accommodates Extended Range contacts for wire sizes from #1 AWG to #6 AWG and is rated for 190 amperes at 600 volts AC/DC, with a dielectric withstanding voltage of 2,200 volts AC, an operating temperature range of -20°C to 105°C, and a UL94 V-0 flammability rating. The housing has an average contact resistance of 136 micro-ohms and a contact retention force of 100 lbf (445 N). It supports up to 10,000 mating cycles with no load and 60 amperes under hot plug conditions. The maximum wire insulation diameter is 0.575 inches. The housing is designed for SB120 connectors and is color-coded gray for identification.
The second to smallest SB® housings work with wire contacts up to 1 AWG [35 mm²] as well as busbar contacts. Genderless design mates with itself. Mechanical keys are color coded.
2 Position Blade Type Power Housing Connector Non-Gendered Gray
SB120 HSG GRAY ROHS COMPLIANT: YES
| Anderson Power Products | DigiKey | Waytek, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6810G1 | 2243-6810G1-ND | 37811 | 72M5374 |
| Product Name | Gray SB ® 120 Standard Housing – Up to 240 Amps | Blade Type Power Connector Housings | Anderson Power 6810G1 SB® 120 Series, Gray, Powerpole® Connector Housing, 120A | Sb120 Hsg Gray Rohs Compliant Anderson Power Products |
| Mounting | Inline, Panel/Bulkhead | Free Hanging (In-Line) |