Anderson Power Products SBE ® 160 / SBX ® 175 Silver Plated Primary Power Wire Contact – 1/0 (50 mm²) 6384G1

Description
Use two silver plated contacts per housing for the best electrical performance and durability up to 10,000 mating cycles. See reducing bushings in accessory section for smaller wires.
Request a Quote Datasheet
Description
Use two silver plated contacts per housing for the best electrical performance and durability up to 10,000 mating cycles. See reducing bushings in accessory section for smaller wires.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SBE ® 160 / SBX ® 175 Silver Plated Primary Power Wire Contact – 1/0 (50 mm²) - 6384G1 - Anderson Power Products
Sterling, MA, United States
SBE ® 160 / SBX ® 175 Silver Plated Primary Power Wire Contact – 1/0 (50 mm²)
6384G1
SBE ® 160 / SBX ® 175 Silver Plated Primary Power Wire Contact – 1/0 (50 mm²) 6384G1
Use two silver plated contacts per housing for the best electrical performance and durability up to 10,000 mating cycles. See reducing bushings in accessory section for smaller wires.

Use two silver plated contacts per housing for the best electrical performance and durability up to 10,000 mating cycles. See reducing bushings in accessory section for smaller wires.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Contacts
6384G1
Contacts 6384G1
SBE160/SBX175 #1/0 CONTACT (Pair)

SBE160/SBX175 #1/0 CONTACT (Pair)

Buy Now
Contact Set, 1/0Awg, Crimp; Product Range Anderson Power Products - 34C5056 - Newark, An Avnet Company
Chicago, IL, United States
Contact Set, 1/0Awg, Crimp; Product Range Anderson Power Products
34C5056
Contact Set, 1/0Awg, Crimp; Product Range Anderson Power Products 34C5056
CONTACT SET, 1/0AWG, CRIMP; Product Range:SBE160, SBX175 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Silver Plated Contacts; For Use With:SBX 175 Connectors; Wire Size AWG Min:0AWGRoHS Compliant: Yes

CONTACT SET, 1/0AWG, CRIMP; Product Range:SBE160, SBX175 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Silver Plated Contacts; For Use With:SBX 175 Connectors; Wire Size AWG Min:0AWGRoHS Compliant: Yes

Supplier's Site Datasheet
Sbe160 Sbx175 #1/0 Contact Rohs Compliant Anderson Power Products - 63M4709 - Newark, An Avnet Company
Chicago, IL, United States
Sbe160 Sbx175 #1/0 Contact Rohs Compliant Anderson Power Products
63M4709
Sbe160 Sbx175 #1/0 Contact Rohs Compliant Anderson Power Products 63M4709
SBE160 SBX175 #1/0 CONTACT ROHS COMPLIANT: YES

SBE160 SBX175 #1/0 CONTACT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6384G1 6384G1 34C5056 63M4709
Product Name SBE ® 160 / SBX ® 175 Silver Plated Primary Power Wire Contact – 1/0 (50 mm²) Contacts Contact Set, 1/0Awg, Crimp; Product Range Anderson Power Products Sbe160 Sbx175 #1/0 Contact Rohs Compliant Anderson Power Products
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180/SB ® 175 Silver Plated Wire Contacts #6 AWG - 1348-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
4 suppliers
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers