Ideal Industries, Inc. 0 to 600 V Low Voltage Standard Splice Kit 46-410

Description
DIRECT BURIAL CABLE TYPE HEAT SHRINK TUBE, 11.5 INCH CONNECTOR CONTENTS UL APPROVAL 600 VOLT VOLTAGE RATING 14 TO 8 AWG CONDUCTOR SIZE HEAT SHRINK TUBE INSULATOR TYPE THERMO-SHRINK[R] BRAND TUBING SIZE 1.1 INCH DIAMETER X 18 INCH LENGTH TEMPERATURE RATING 105 DEG C
Datasheet
Description
DIRECT BURIAL CABLE TYPE HEAT SHRINK TUBE, 11.5 INCH CONNECTOR CONTENTS UL APPROVAL 600 VOLT VOLTAGE RATING 14 TO 8 AWG CONDUCTOR SIZE HEAT SHRINK TUBE INSULATOR TYPE THERMO-SHRINK[R] BRAND TUBING SIZE 1.1 INCH DIAMETER X 18 INCH LENGTH TEMPERATURE RATING 105 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0 to 600 V Low Voltage Standard Splice Kit - 46-410 - Ideal Industries, Inc.
Sycamore, IL, USA
0 to 600 V Low Voltage Standard Splice Kit
46-410
0 to 600 V Low Voltage Standard Splice Kit 46-410
DIRECT BURIAL CABLE TYPE HEAT SHRINK TUBE, 11.5 INCH CONNECTOR CONTENTS UL APPROVAL 600 VOLT VOLTAGE RATING 14 TO 8 AWG CONDUCTOR SIZE HEAT SHRINK TUBE INSULATOR TYPE THERMO-SHRINK[R] BRAND TUBING SIZE 1.1 INCH DIAMETER X 18 INCH LENGTH TEMPERATURE RATING 105 DEG C
  • DIRECT BURIAL CABLE TYPE
  • HEAT SHRINK TUBE, 11.5 INCH CONNECTOR CONTENTS
  • UL APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 14 TO 8 AWG CONDUCTOR SIZE
  • HEAT SHRINK TUBE INSULATOR TYPE
  • THERMO-SHRINK[R] BRAND
  • TUBING SIZE 1.1 INCH DIAMETER X 18 INCH LENGTH
  • TEMPERATURE RATING 105 DEG C
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Splice Kits
Product Number 46-410
Product Name 0 to 600 V Low Voltage Standard Splice Kit
Unlock Full Specs
to access all available technical data

Similar Products