Ideal Industries, Inc. Hole Saw 36-303

Description
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-1/8 INCH DIAMETER 210 RPM (STAINLESS STEEL), 310 RPM (MILD STEEL), 420 RPM (IRON PLATE), 440 RPM (BRASS AND ALUMINUM) SPEED RATING PRECISION GROUND TEETH TYPE YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK SIZE TKO[TM] BRAND CONDUIT SIZE 3/4 INCH
Datasheet
Description
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-1/8 INCH DIAMETER 210 RPM (STAINLESS STEEL), 310 RPM (MILD STEEL), 420 RPM (IRON PLATE), 440 RPM (BRASS AND ALUMINUM) SPEED RATING PRECISION GROUND TEETH TYPE YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK SIZE TKO[TM] BRAND CONDUIT SIZE 3/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 36-303 - Ideal Industries, Inc.
Sycamore, IL, USA
Hole Saw
36-303
Hole Saw 36-303
FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-1/8 INCH DIAMETER 210 RPM (STAINLESS STEEL), 310 RPM (MILD STEEL), 420 RPM (IRON PLATE), 440 RPM (BRASS AND ALUMINUM) SPEED RATING PRECISION GROUND TEETH TYPE YES SUPPLIED WITH PILOT DRILL YES SUPPLIED WITH ARBOR 3/8 INCH ARBOR SHANK SIZE TKO[TM] BRAND CONDUIT SIZE 3/4 INCH
  • FERROUS METAL, NON-FERROUS METAL CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 1-1/8 INCH DIAMETER
  • 210 RPM (STAINLESS STEEL), 310 RPM (MILD STEEL), 420 RPM (IRON PLATE), 440 RPM (BRASS AND ALUMINUM) SPEED RATING
  • PRECISION GROUND TEETH TYPE
  • YES SUPPLIED WITH PILOT DRILL
  • YES SUPPLIED WITH ARBOR
  • 3/8 INCH ARBOR SHANK SIZE
  • TKO[TM] BRAND
  • CONDUIT SIZE 3/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 36-303
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 215912 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.457 inch (37.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
High Speed Drill 220-GP-15/64 - 220-GP-15/64 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Hole Saw - 36-310 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 2.500 inch (63.5 mm)
View Details