Ideal Industries, Inc. Nutdriver 35-9290

Description
INSULATED TYPE BLACK OXIDE FINISH 5 INCH SHANK LENGTH HARDENED, TEMPERED PROCESS 3/16 INCH DRIVE SIZE APPROVAL UL APPLICABLE STANDARD VDE, ASTM F1505-01, IEC 60 900
Datasheet
Description
INSULATED TYPE BLACK OXIDE FINISH 5 INCH SHANK LENGTH HARDENED, TEMPERED PROCESS 3/16 INCH DRIVE SIZE APPROVAL UL APPLICABLE STANDARD VDE, ASTM F1505-01, IEC 60 900
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - 35-9290 - Ideal Industries, Inc.
Sycamore, IL, USA
Nutdriver
35-9290
Nutdriver 35-9290
INSULATED TYPE BLACK OXIDE FINISH 5 INCH SHANK LENGTH HARDENED, TEMPERED PROCESS 3/16 INCH DRIVE SIZE APPROVAL UL APPLICABLE STANDARD VDE, ASTM F1505-01, IEC 60 900
  • INSULATED TYPE
  • BLACK OXIDE FINISH
  • 5 INCH SHANK LENGTH
  • HARDENED, TEMPERED PROCESS
  • 3/16 INCH DRIVE SIZE
  • APPROVAL UL
  • APPLICABLE STANDARD VDE, ASTM F1505-01, IEC 60 900
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 35-9290
Product Name Nutdriver
Type Fixed Square Drive
Unlock Full Specs
to access all available technical data

Similar Products

Nut Drivers - 8478155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 8.86 inch (225 mm)
View Details
Nut Driver - VNR-800 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical; Fixtured
View Details
1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nutsetter - Non Magnetic (1/4 x 2 9/16) - 120740 - Mountz, Inc.
Specs
Type Fixed Square Drive
Size 1/4"
Length 2.56 inch (65.09 mm)
View Details