Ideal Industries, Inc. Screwdriver 35-690

Description
SQUARE RECESS TYPE NICKEL CHROME PLATED FINISH 8 5/16 INCH OVERALL LENGTH 8 5/16 OVERALL LENGTH - FRACTIONAL 4 INCH SHANK LENGTH SQUARE SHANK TYPE PRECISION STYLE #0 TIP SIZE CHROME VANADIUM STEEL SHANK MATERIAL IDEAL[R] BRAND HANDLE LENGTH 4 5/16 INCH SCREW SIZE #3, #4 HANDLE TYPE CUSHIONED GRIP
Datasheet
Description
SQUARE RECESS TYPE NICKEL CHROME PLATED FINISH 8 5/16 INCH OVERALL LENGTH 8 5/16 OVERALL LENGTH - FRACTIONAL 4 INCH SHANK LENGTH SQUARE SHANK TYPE PRECISION STYLE #0 TIP SIZE CHROME VANADIUM STEEL SHANK MATERIAL IDEAL[R] BRAND HANDLE LENGTH 4 5/16 INCH SCREW SIZE #3, #4 HANDLE TYPE CUSHIONED GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 35-690 - Ideal Industries, Inc.
Sycamore, IL, USA
Screwdriver
35-690
Screwdriver 35-690
SQUARE RECESS TYPE NICKEL CHROME PLATED FINISH 8 5/16 INCH OVERALL LENGTH 8 5/16 OVERALL LENGTH - FRACTIONAL 4 INCH SHANK LENGTH SQUARE SHANK TYPE PRECISION STYLE #0 TIP SIZE CHROME VANADIUM STEEL SHANK MATERIAL IDEAL[R] BRAND HANDLE LENGTH 4 5/16 INCH SCREW SIZE #3, #4 HANDLE TYPE CUSHIONED GRIP
  • SQUARE RECESS TYPE
  • NICKEL CHROME PLATED FINISH
  • 8 5/16 INCH OVERALL LENGTH
  • 8 5/16 OVERALL LENGTH - FRACTIONAL
  • 4 INCH SHANK LENGTH
  • SQUARE SHANK TYPE
  • PRECISION STYLE
  • #0 TIP SIZE
  • CHROME VANADIUM STEEL SHANK MATERIAL
  • IDEAL[R] BRAND
  • HANDLE LENGTH 4 5/16 INCH
  • SCREW SIZE #3, #4
  • HANDLE TYPE CUSHIONED GRIP
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Screwdrivers (hand tool)
Product Number 35-690
Product Name Screwdriver
Type Precision Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2122 - WAGO
Specs
Drive Type Crosshead; PH2
View Details
2 suppliers
Screwdriver - 36-241 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Cabinet
Overall Length 6.56 inch (167 mm)
Shank Length 3 inch (76.2 mm)
View Details
2 suppliers